location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T2500 36-in eMFP large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T2500 36-in eMFP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR358A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758208328 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Feb 2016
Product end of life date
Bullet Points HP Designjet T2500 36-in eMFP large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal inkjet 2400 x 1200 DPI Color
  • - A0 (841 x 1189 mm) Cut sheets Printing colors: Black, Cyan, Gray, Magenta, Matte black, Photo black, Yellow
  • - Ethernet LAN
Guarantee: One-year limited hardware
Long product name HP Designjet T2500 36-in eMFP large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN :
The short editorial description of HP Designjet T2500 36-in eMFP large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

HP Designjet T2500 36-in eMultifunction Printer
More>>>
HP Designjet T2500 36-in eMFP large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official marketing text of HP Designjet T2500 36-in eMFP large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer




Short summary description HP Designjet T2500 36-in eMFP large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the HP Designjet T2500 36-in eMFP large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet T2500 36-in eMFP, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, PDF 1.7, TIFF, UFRII-LT, Black, Cyan, Gray, Magenta, Matte black, Photo black, Yellow, 60 x A0 pph, 9632 nzl.

Long summary description HP Designjet T2500 36-in eMFP large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet T2500 36-in eMFP large format printer Thermal inkjet Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet T2500 36-in eMFP. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, PDF 1.7, TIFF, UFRII-LT. Maximum print size: A0 (841 x 1189 mm), Maximum roll length: 3582.7" (91 m), Roll top margin: 0.197" (5 mm). Ethernet LAN data rates: 1000Base-T. Display: LCD, Internal storage capacity: 320 GB, Storage media: HDD. Power consumption (typical): 260 W, Power consumption (off): 0.1 W

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Page description languages *
HP-GL/2, HP-RTL, PCL 3, PDF 1.7, TIFF, UFRII-LT
Printing colors *
Black, Cyan, Gray, Magenta, Matte black, Photo black, Yellow
Print speed (normal quality)
60 x A0 pph
Print head
9632 nzl.
Print speed (normal quality, A1)
120 pph
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Cut sheets *
Yes
Maximum roll length
3582.7" (91 m)
Recommended media weight
60 - 328 g/m²
Roll top margin
0.197" (5 mm)
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
1000Base-T
RJ-45 ports quantity
1
Performance
Built-in display *
Yes
Display
LCD
Internal storage capacity
320 GB
Storage media
HDD
Sound pressure level (printing)
65 dB
Certification
WEEE; EU RoHS; REACH; FEMP
Power
Power consumption (typical)
260 W
Power consumption (off)
0.1 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
55.1" (1399 mm)
Depth
36.1" (916 mm)
Height
43.7" (1110 mm)
Weight
246.9 lbs (112 kg)
Packaging data
Package width
59.1" (1502 mm)
Package depth
29.9" (759 mm)
Package height
32.5" (825 mm)
Package weight
303.1 lbs (137.5 kg)
Drivers included
Yes
Other features
Line accuracy
+/- 0.1%
Minimum line width
0.000787" (0.0200 mm)
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Vinyl media
Yes
Roll-up film
Yes
High resolution paper
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:19:51
Uk has collected 1 expert review for HP Designjet T2500 36-in eMFP large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%