location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Office Paper-10 reams/Letter/8.5 x 11 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office Paper-10 reams/Letter/8.5 x 11 in
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPC8511
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112468972 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 00:44:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Office Paper-10 reams/Letter/8.5 x 11 in
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Paper that is guaranteed to run in all HP office equipment with consistent quality from sheet to sheet.
  • - Reduces dust build-up in equipment that causes jams.
  • - Thanks to ColorLok technology, the sheet dries up to three times faster than ordinary paper, so it can be handled sooner with smearing, blacks are up to 40-percent bolder, and colors are up to 10-percent more vivid versus ordinary paper
Guarantee: This product will be replaced if defective in manufacture or packaging. Except for such replacement, we shall not be responsible for incidental or consequential damages related to the use of this product.
Long product name HP Office Paper-10 reams/Letter/8.5 x 11 in :
The short editorial description of HP Office Paper-10 reams/Letter/8.5 x 11 in

Office Paper-10 reams/Letter/8.5 x 11 in
More>>>
HP Office Paper-10 reams/Letter/8.5 x 11 in:
The official marketing text of HP Office Paper-10 reams/Letter/8.5 x 11 in as supplied by the manufacturer

Enjoy HP reliability at a great value in a paper you can use in every type of office equipment. Specifically engineered to reduce the dust build-up that can cause paper jams. Features HP's proprietary smear-resistant ColorLok technology.

Short summary description HP Office Paper-10 reams/Letter/8.5 x 11 in:
This short summary of the HP Office Paper-10 reams/Letter/8.5 x 11 in data-sheet is auto-generated and uses the product title and the first six key specs.

HP Office Paper-10 reams/Letter/8.5 x 11 in, Laser/Inkjet printing, Letter (215.9x279.4 mm), Matt, 5000 sheets, 75 g/m², White

Long summary description HP Office Paper-10 reams/Letter/8.5 x 11 in:
This is an auto-generated long summary of HP Office Paper-10 reams/Letter/8.5 x 11 in based on the first three specs of the first five spec groups.

HP Office Paper-10 reams/Letter/8.5 x 11 in. Recommended usage: Laser/Inkjet printing, Paper size: Letter (215.9x279.4 mm), Finish type: Matt. Width: 17.9" (454 mm), Depth: 11.6" (295.3 mm), Height: 10.2" (260.4 mm). Pallet weight: 33.7 oz (954.8 g), Number of cartons per pallet: 40 pc(s), Number of layers per pallet: 5 pc(s). Quantity per pallet: 40 pc(s), Quantity per pack: 10 pc(s), Pallet dimensions (W x D x H): 46.5 x 35 x 56.2" (1181.1 x 889 x 1428.8 mm)

Features
Recommended usage *
Laser/Inkjet printing
Paper size *
Letter (215.9x279.4 mm)
Finish type *
Matt
Sheets per pack *
5000 sheets
Colored paper *
No
Product color
White
Media weight *
75 g/m²
Printing media thickness
4 µm
Opacity
88%
HP segment
Business, Enterprise
Weight & dimensions
Width
17.9" (454 mm)
Depth
11.6" (295.3 mm)
Height
10.2" (260.4 mm)
Package width
17.9" (454 mm)
Package depth
11.6" (295.3 mm)
Weight & dimensions
Package height
10.2" (260.4 mm)
Package weight
51.6 lbs (23.4 kg)
Technical details
Maximum number of stacking cartons
5 pc(s)
Number of cartons per pallet layer
8 pc(s)
Logistics data
Pallet weight
33.7 oz (954.8 g)
Number of cartons per pallet
40 pc(s)
Number of layers per pallet
5 pc(s)
Other features
Quantity per pallet
40 pc(s)
Pallet dimensions (W x D x H)
46.5 x 35 x 56.2" (1181.1 x 889 x 1428.8 mm)
Paper brightness
92
Quantity per pack
10 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)