location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge E430 Intel® Core™ i3 i3-3120M Laptop 14" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 610M Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Edge E430
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3254C23
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:26:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad Edge E430 Intel® Core™ i3 i3-3120M Laptop 14" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 610M Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-3120M 2.5 GHz
  • - 14" HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 750 GB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® GT 610M Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 5.4 h
Long product name Lenovo ThinkPad Edge E430 Intel® Core™ i3 i3-3120M Laptop 14" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 610M Black :
The short editorial description of Lenovo ThinkPad Edge E430 Intel® Core™ i3 i3-3120M Laptop 14" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 610M Black

Intel Core i3-3120M(2.5GHz), 4GB RAM, 750GB HDD, no OS
More>>>
Lenovo ThinkPad Edge E430 Intel® Core™ i3 i3-3120M Laptop 14" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 610M Black:
The official marketing text of Lenovo ThinkPad Edge E430 Intel® Core™ i3 i3-3120M Laptop 14" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 610M Black as supplied by the manufacturer

Simplified for business, the Lenovo® ThinkPad® Edge E430/E530 notebook is built with style for growing businesses. The notebook is designed to maximize productivity using industry-leading features tailored to your business need, reducing dependability on dedicated IT staff.

Experience enhanced performance with a choice of processors and productivity with extended battery life using NVIDIA Optimus technology2. Progressive design with optional multiple colours5 offer a sophisticated level of personalization for your business. Experience outstanding VOIP functionality with a low-light sensitive web camera and unique noise suppression technology that eliminates keyboard noise during video or voice chat. In addition, the notebook is lightweight and thin, making your frequent travels more comfortable.

ThinkPad® Edge E430/E530 is the right choice for you with affordable price, performance, productivity, durability, or stylishness.

Short summary description Lenovo ThinkPad Edge E430 Intel® Core™ i3 i3-3120M Laptop 14" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 610M Black:
This short summary of the Lenovo ThinkPad Edge E430 Intel® Core™ i3 i3-3120M Laptop 14" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 610M Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Edge E430, Intel® Core™ i3, 2.5 GHz, 14", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Lenovo ThinkPad Edge E430 Intel® Core™ i3 i3-3120M Laptop 14" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 610M Black:
This is an auto-generated long summary of Lenovo ThinkPad Edge E430 Intel® Core™ i3 i3-3120M Laptop 14" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 610M Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Edge E430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
14"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3120M
Processor cores
2
Processor threads
4
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-3100 Mobile Series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 610M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
HD
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system installed *
No
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
71465
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
5.4 h
Security
Cable lock slot
Yes
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
13.4" (339.4 mm)
Depth
9.21" (234 mm)
Weight *
4.74 lbs (2.15 kg)
Other features
AC adapter included
Yes
Infrared data port
No
64-bit computing
Yes
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 16:30:47
Uk has collected 9 expert reviews for Lenovo ThinkPad Edge E430 Intel® Core™ i3 i3-3120M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 610M Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
theregister.co.uk
Updated:
2016-11-05 06:52:15
It did, however, come with Windows 7 Professional rather than the more usual Windows 7 Home Premium. This change raises the nominal price to £1095 which is then discounted to £804 on the Lenovo website. That's a high price to pay for a laptop with a Core...
Bottom line The original price that Lenovo lists on its website is absurdly high but the hardware is sublime. ® Netbooks Group Test Acer Aspire 5741 Dell Inspiron 15R HP Pavilion dv6 Lenovo ThinkPad Edge Sony Vaio EB2 Toshiba Satellite Pro C650 15...
0%
Laptopmag.com
Updated:
2013-11-10 16:30:46
FOLLOW US SHARE Small business users have a specific set of needs when it comes to notebooks. They're looking for something that's more durable than your typical mainstream laptop and with helpful security features built in to protect their data, but t...
Good Great keyboard; Excellent audio ; Long battery life; Easy-to-use fingerprint reader; Helpful small business tools...
Bad Aluminum lid attracts fingerprints; Narrow viewing angles...
Bottom line Lenovo's ThinkPad Edge E430 offers small business users a stellar typing experience, solid performance and long battery life for an affordable price.
80%