location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DS-720D scanner Sheet-fed scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-720D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-720D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502635673 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother DS-720D scanner Sheet-fed scanner 600 x 600 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - A4
  • - Maximum scan size: 8.5 x 32" (215.9 x 812.8 mm) Sensor type: Dual CIS
  • - USB port
  • - Power supply type: USB 2.5 W
  • - Scanning noise level: 50 dB
Guarantee: 1 year
Long product name Brother DS-720D scanner Sheet-fed scanner 600 x 600 DPI A4 White :
The short editorial description of Brother DS-720D scanner Sheet-fed scanner 600 x 600 DPI A4 White

DS-720D - 1200 x 1200 dpi, 8ppm, Dual CIS, USB 2.0, 500g
More>>>
Brother DS-720D scanner Sheet-fed scanner 600 x 600 DPI A4 White:
The official marketing text of Brother DS-720D scanner Sheet-fed scanner 600 x 600 DPI A4 White as supplied by the manufacturer

The Brother™ DS-720D mobile scanner is perfect for the mobile professional who needs a powerful scanner that will slide right into a briefcase or business bag. It's ideal for capturing two-sided business documents, as well as receipts, business cards, embossed plastic cards, invoices, photographs, and more. It scans at up to 1200x1200 dpi resolution (interpolated) and 600x600 dpi (optical), with fast color and black scan speeds of up to 8ppm, 5ppm duplex. Its small size, USB power, and valuable suite of scanning software make it a great fit for home offices and desks with limited space, too!

- Single-Pass Duplex - Scans two-sided materials in a single pass
- Fast Scan Speeds - Scans single-sided materials at up to 8ppm, up to 5ppm duplex, in both color and black/white
- Compact and Lightweight - Featuring a sleek new design measuring under 12" in length
- High-Precision Scanning - Up to 600 x 600 dpi optical resolution
- Bundled with a Valuable Software Suite - Including desktop document and business card management, OCR, and receipt managment programs
- Versatile Media Handling - Easily scans documents, photos, receipts, business and embossed plastic cards, and more - from business card size up to 8.5"(W) x 32"(L)
- Powered via the included USB cable - No wall outlet required
- Receipt Management Software - Includes BR-Receipts, offering organization of scanned receipts and data exporting to Quicken® and QuickBooks®
- Windows®, Mac®, and Linux® compatible
- Outstanding Support - Includes a one-year limited warranty plus free phone support for the life of the product.

Short summary description Brother DS-720D scanner Sheet-fed scanner 600 x 600 DPI A4 White:
This short summary of the Brother DS-720D scanner Sheet-fed scanner 600 x 600 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DS-720D, 8.5 x 32" (215.9 x 812.8 mm), 600 x 600 DPI, 1200 x 1200 DPI, 48 bit, 24 bit, 7.5 ppm

Long summary description Brother DS-720D scanner Sheet-fed scanner 600 x 600 DPI A4 White:
This is an auto-generated long summary of Brother DS-720D scanner Sheet-fed scanner 600 x 600 DPI A4 White based on the first three specs of the first five spec groups.

Brother DS-720D. Maximum scan size: 8.5 x 32" (215.9 x 812.8 mm), Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: Sheet-fed scanner, Product color: White. Sensor type: Dual CIS, Scan file formats: BMP, GIF, JPG, PDF, PNG, TIFF, Scan to: E-mail, File, FTP, OCR. Standard input capacity: 1 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8, ISO B-series sizes (B0...B9): B8, B5, B6, B7

Scanning
Maximum scan size *
8.5 x 32" (215.9 x 812.8 mm)
Optical scanning resolution *
600 x 600 DPI
Enhanced scan resolution
1200 x 1200 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
48 bit
Output color depth
24 bit
ADF scan speed (b/w, A4)
7.5 ppm
ADF scan speed (color, A4)
7.5 ppm
Duplex ADF scan speed (b/w, A4)
5 ipm
Duplex ADF scan speed (color, A4)
5 ipm
Design
Scanner type *
Sheet-fed scanner
Product color *
White
Built-in display *
No
Performance
Sensor type *
Dual CIS
Scan file formats
BMP, GIF, JPG, PDF, PNG, TIFF
Scan to
E-mail, File, FTP, OCR
Scan drivers
TWAIN, WIA
Scanning noise level
50 dB
Input capacity
Standard input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A7, A8
Paper handling
ISO B-series sizes (B0...B9)
B8, B5, B6, B7
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 1.1, USB 2.0
Power
Power supply type *
USB
Power consumption (typical)
2.5 W
Power consumption (standby)
1 W
Packaging data
Package width
13.9" (354 mm)
Package depth
2.76" (70 mm)
Package height
10" (254 mm)
Package weight
2.6 lbs (1.18 kg)
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Weight & dimensions
Width
11.5" (291 mm)
Depth
2.64" (67 mm)
Height
1.61" (41 mm)
Weight
17.6 oz (500 g)
Other features
Scan media weight
60 - 105 g/m²
Custom media length
3.54 - 32" (90 - 812.8 mm)
Custom media width
2.17 - 8.5" (55 - 215.9 mm)
Source Testseek summary Average rating
Reviews
Updated:
2015-09-01 05:03:53
Uk has collected 5 expert reviews for Brother DS-720D scanner Sheet-fed scanner 600 x 600 DPI A4 White and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
pcmag.com
Updated:
2015-09-01 05:03:53
One step above the most basic manual-feed scanner design, the Brother DSmobile 720D ($149.99 list) adds the ability to duplex (scan both sides of a page at once). That gives it more capability than, say, the Visioneer RoadWarrior 3%displayPrice% at %selle...
Good Low cost. Portable. Duplex (two-sided) scanning. Comes with capable document management software.
Bad Although it comes with business card software, it doesn't handle business cards well...
Bottom line With its ability to scan both sides of a document, the Brother DSmobile 720D is a bit more capable than most portable manual-feed scanners...
60%
pcmag.com
Updated:
2020-06-11 03:58:08
One step above the most basic manual-feed scanner design, the Brother DSmobile 720D ($149.99 list) adds the ability to duplex (scan both sides of a page at once). That gives it more capability than, say, the Visioneer RoadWarrior 3($99.99 at Amazon), whic...
0%
gadgetreview.com
Updated:
2020-09-21 03:09:33
The Brother DS-720D mobile scanner offers high-speed printing and can scan documents, business cards, and more. This portable scanner has a high optical resolution and has double-sided duplex scanning.For a compact scanner, the DS-720D offers excellent co...
Good Duplex scanning, Comes with excellent scanning software, Lightweight and portable...
Bad No Wi-Fi, No battery, Weak paper feed...
Bottom line Brother scanners are known for their quality, and the DS-720D continues the tradition. It's small enough to go anywhere, and still provide great scan quality. This scanner also allows duplex scanning and allows you to save to multiple locations easily. It...
85%
Brand Image Article code product Stock Price from
Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White
(show image)
DS-640 DS-640 0.00
(excl. VAT)
0 (incl. VAT)
Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White Brother DS-620 scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White
(show image)
DS-620 DS-620 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)
Nederland 2 distributor(s)