HPE logo

HPE AQ697A backup storage device Storage drive Tape Cartridge LTO 800 GB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103066
Info modified on:
11 Jul 2022, 13:41:24
Guarantee:
Service & support options: 3 years 24 x 7 Hardware Support: Guards against downtime, which reduces productivity and profitability, Eases budget planning with fixed-cost support that includes parts and labor, Direct access to proven technical and problem-solving expertise; 3 years 24 x 7 Software Support: Improve the productivity of system managers and operators, Improve system performance and reduce downtime due to software defects, Expedite problem resolution through expert-level technical resources, Enjoy consistent service coverage across geographically dispersed sites, Update HP and selected third-party software at a predictable cost, Take advantage of subscription savings on software updates, Keep your license compliancy up-to-date
Hewlett-Packard provides a 3-year, next-day, parts exchange, limited for the HP StorageWorks tape blades, plus 9x5 phone support for the duration of the
Long product name HPE AQ697A backup storage device Storage drive Tape Cartridge LTO 800 GB:

HP StorageWorks SB1760c Tape Blade

Short summary description HPE AQ697A backup storage device Storage drive Tape Cartridge LTO 800 GB:

HPE AQ697A, Storage drive, Tape Cartridge, SAS, 2:1, LTO, 250000 h

Long summary description HPE AQ697A backup storage device Storage drive Tape Cartridge LTO 800 GB:

HPE AQ697A. Product type: Storage drive, Media type: Tape Cartridge, Interface: SAS. Native capacity: 800 GB, Compressed capacity: 1.6 TB, Drive device, buffer size: 128 MB. Backup rate compressed performance: 576 GB/h, Burst transfer rate: 300 MB/s, Sustained data transfer rate (compressed): 160 MB/s. Power consumption (typical): 33 W. Weight: 11 lbs (4.99 kg)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.