location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE MSA2312fc disk array Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSA2312fc
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ795A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:38:13
The date of the most recent change of the data-sheet in Icecat's system
Long product name HPE MSA2312fc disk array Rack (2U) :
The short editorial description of HPE MSA2312fc disk array Rack (2U)

HP StorageWorks 2312fc Dual Controller Modular Smart Array
More>>>
Short summary description HPE MSA2312fc disk array Rack (2U):
This short summary of the HPE MSA2312fc disk array Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE MSA2312fc, Rack (2U)

Long summary description HPE MSA2312fc disk array Rack (2U):
This is an auto-generated long summary of HPE MSA2312fc disk array Rack (2U) based on the first three specs of the first five spec groups.

HPE MSA2312fc. Chassis type: Rack (2U). Number of storage drives supported: 12, Supported storage drive interfaces: SAS, Serial ATA, Storage drive sizes supported: 2.5,3.5"

Brand Image Article code product Stock Price from
HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array
(show image)
AJ749A StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2012 3.5-inch Drive Bay DC-power Chassis disk array
(show image)
AJ950A StorageWorks MSA2012 3.5-inch Drive Bay DC-power Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP MSA2000 Dual I/O 3.5-inch 12 Drive Enclosure disk array HP MSA2000 Dual I/O 3.5-inch 12 Drive Enclosure disk array
(show image)
AJ750A MSA2000 Dual I/O 3.5-inch 12 Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array
(show image)
AJ749A#OD1 StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP MSA70 Array disk array HP MSA70 Array disk array
(show image)
418800-B21 MSA70 Array 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2024 2.5-inch Drive Bay Chassis disk array Rack (2U)
(show image)
AJ949A StorageWorks MSA2024 2.5-inch Drive Bay Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2024 2.5-inch Drive Bay DC-power Chassis disk array
(show image)
AJ951A StorageWorks MSA2024 2.5-inch Drive Bay DC-power Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array HP 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AJ763A 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP 81E 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array HP 81E 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AJ762A 81E 8Gb 1-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2000 disk array
(show image)
AJ749A MSA2000 0.00
(excl. VAT)
0 (incl. VAT)