location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P005-002-14RA power cable Black 24" (0.61 m) C13 coupler C14 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavy-Duty Power Extension Cord Lead Cable, 15A, 14AWG (Right Angle IEC-320-C14 to IEC-320-C13), 0.61 m (2-ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P005-002-14RA show
Show alternative article codes used in the online market place
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:27:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P005-002-14RA power cable Black 24" (0.61 m) C13 coupler C14 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24" (0.61 m)
  • - C13 coupler Female
  • - C14 coupler Male
  • - Black
Guarantee: Lifetime limited warranty
Long product name Tripp Lite P005-002-14RA power cable Black 24" (0.61 m) C13 coupler C14 coupler :
The short editorial description of Tripp Lite P005-002-14RA power cable Black 24" (0.61 m) C13 coupler C14 coupler

Heavy-Duty Power Extension Cord Lead Cable, 15A, 14AWG (Right Angle IEC-320-C14 to IEC-320-C13), 0.61 m (2-ft.)
More>>>
Tripp Lite P005-002-14RA power cable Black 24" (0.61 m) C13 coupler C14 coupler:
The official marketing text of Tripp Lite P005-002-14RA power cable Black 24" (0.61 m) C13 coupler C14 coupler as supplied by the manufacturer

Use Tripp Lite's P005-002-14RA in server applications that require a higher rated, heavier gauge cable, and in which space is in high demand. The right-angle C14 connector on this power cord is perfect for saving space in tight areas, such as in the back of your rack enclosure cabinet. When plugged in, it seats flush against the back of a device (e.g. PDU, UPS, etc.), providing space for your rack door to close, or additional room to organize a tight area. C13 to Right-Angle C14 connectors, 3 x 14 AWG conductors, 15A rating, 100-250V, SJT jacket. Tripp Lite Lifetime Limited Warranty.

- 0.61 m (2-ft.) C13 to Right-Angle C14 Power Cord
- UL Listed
- Molded, Heavy-Duty Power Cable, 0.61 m (2-ft.)
- IEC-60320-C13 to Right-Angle IEC-60320-C14 connectors
- Right-angle C14 connector is perfect for saving space in tight areas
- 14 AWG x 3C, 15A, 100-250V, SJT jacket
- RoHS Compliant

Short summary description Tripp Lite P005-002-14RA power cable Black 24" (0.61 m) C13 coupler C14 coupler:
This short summary of the Tripp Lite P005-002-14RA power cable Black 24" (0.61 m) C13 coupler C14 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P005-002-14RA, 24" (0.61 m), C13 coupler, C14 coupler, 100 - 250 V

Long summary description Tripp Lite P005-002-14RA power cable Black 24" (0.61 m) C13 coupler C14 coupler:
This is an auto-generated long summary of Tripp Lite P005-002-14RA power cable Black 24" (0.61 m) C13 coupler C14 coupler based on the first three specs of the first five spec groups.

Tripp Lite P005-002-14RA. Cable length: 24" (0.61 m), Connector 1: C13 coupler, Connector 2: C14 coupler. Input voltage: 100 - 250 V

Features
Product color *
Black
Connector 1 gender *
Female
Connector 2 gender *
Male
Cable length *
24" (0.61 m)
Connector 1 *
C13 coupler
Connector 2 *
C14 coupler
Power
Input voltage
100 - 250 V
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)