location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T654 Extra High Yield Return Program Print Cartridge toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T654 Extra High Yield Return Program Print Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T654X11E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646064347 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 10:43:15
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark T654 Extra High Yield Return Program Print Cartridge toner cartridge Original Black :
The short editorial description of Lexmark T654 Extra High Yield Return Program Print Cartridge toner cartridge Original Black

T654 Extra High Yield Return Program Print Cartridge
More>>>
Lexmark T654 Extra High Yield Return Program Print Cartridge toner cartridge Original Black:
The official marketing text of Lexmark T654 Extra High Yield Return Program Print Cartridge toner cartridge Original Black as supplied by the manufacturer

Average Cartridge Yield 36,000 standard pages. Declared yield value in accordance with ISO/IEC 19752.

Short summary description Lexmark T654 Extra High Yield Return Program Print Cartridge toner cartridge Original Black:
This short summary of the Lexmark T654 Extra High Yield Return Program Print Cartridge toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T654 Extra High Yield Return Program Print Cartridge, Black

Long summary description Lexmark T654 Extra High Yield Return Program Print Cartridge toner cartridge Original Black:
This is an auto-generated long summary of Lexmark T654 Extra High Yield Return Program Print Cartridge toner cartridge Original Black based on the first three specs of the first five spec groups.

Lexmark T654 Extra High Yield Return Program Print Cartridge. Printing colors: Black

Features
Type *
Original
Printing colors *
Black
Cartridge return & recycling
Yes
Approximate page yield (A4, black & white, ISO/IEC 19752)
36.000 pages
Weight & dimensions
Package weight
0.107 oz (3.02 g)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
500.4 lbs (227 kg)
EUR-pallet weight
314.6 lbs (142.7 kg)
Quantity per pallet
70 pc(s)
Logistics data
Quantity per EUR-pallet
42 pc(s)
Other features
Pallet dimensions (W x D x H)
40 x 48 x 49.7" (1016 x 1219 x 1262 mm)
Color
No
Package dimensions (WxDxH)
15.7 x 6.38 x 11.8" (400 x 162 x 300 mm)
Archival storage life
2 year(s)
Package dimensions (W x D x H)
15.75 x 6.38 x 11.82"
Pallet dimensions (W x D x H) (imperial)
40 x 48 x 49.67"
Pallet weight (imperial)
500.5 lbs
Package weight (imperial)
6.65 lbs
Brand Image Article code product Stock Price from
Lexmark 64G0H00 toner cartridge 1 pc(s) Original Black Lexmark 64G0H00 toner cartridge 1 pc(s) Original Black
(show image)
64G0H00 64G0H00 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 54G0W00 toner cartridge 1 pc(s) Original Lexmark 54G0W00 toner cartridge 1 pc(s) Original
(show image)
54G0W00 54G0W00 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 54G0H00 toner cartridge 1 pc(s) Original Black Lexmark 54G0H00 toner cartridge 1 pc(s) Original Black
(show image)
54G0H00 54G0H00 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 24B6213 toner cartridge 1 pc(s) Original Black Lexmark 24B6213 toner cartridge 1 pc(s) Original Black
(show image)
24B6213 24B6213 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 24B6186 toner cartridge 1 pc(s) Original Black Lexmark 24B6186 toner cartridge 1 pc(s) Original Black
(show image)
24B6186 24B6186 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 802HY toner cartridge 1 pc(s) Original Yellow Lexmark 802HY toner cartridge 1 pc(s) Original Yellow
(show image)
80C2HY0 802HY 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 802HM toner cartridge 1 pc(s) Original Magenta Lexmark 802HM toner cartridge 1 pc(s) Original Magenta
(show image)
80C2HM0 802HM 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 802HK toner cartridge 1 pc(s) Original Black Lexmark 802HK toner cartridge 1 pc(s) Original Black
(show image)
80C2HK0 802HK 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 802HC toner cartridge 1 pc(s) Original Cyan Lexmark 802HC toner cartridge 1 pc(s) Original Cyan
(show image)
80C2HC0 802HC 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 502U toner cartridge 1 pc(s) Original Black Lexmark 502U toner cartridge 1 pc(s) Original Black
(show image)
50F2U0E 502U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)