location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Raptor Gaming BIOXAR GH1 Headset Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Raptor Gaming Check ‘Raptor Gaming’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BIOXAR GH1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
120
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Raptor Gaming: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Raptor Gaming BIOXAR GH1 Headset Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Headset
  • - Wired
  • - 20 - 20000 Hz 60 Ω 100 dB
  • - -58 dB 2200 Ω
More>>>
Short summary description Raptor Gaming BIOXAR GH1 Headset Wired Black:
This short summary of the Raptor Gaming BIOXAR GH1 Headset Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

Raptor Gaming BIOXAR GH1, Wired, 20 - 20000 Hz, 8.64 oz (245 g), Headset, Black

Long summary description Raptor Gaming BIOXAR GH1 Headset Wired Black:
This is an auto-generated long summary of Raptor Gaming BIOXAR GH1 Headset Wired Black based on the first three specs of the first five spec groups.

Raptor Gaming BIOXAR GH1. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 86.6" (2.2 m). Weight: 8.64 oz (245 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 17:44:03
Uk has collected 3 expert reviews for Raptor Gaming BIOXAR GH1 Headset Wired Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%