location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology DataTraveler 2GB USB flash drive USB Type-A 2.0 Lime

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DataTraveler
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2GB DataTraveler
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DTI/2GBER
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:11:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology DataTraveler 2GB USB flash drive USB Type-A 2.0 Lime
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 GB USB Type-A 2.0
  • - Read speed: 10 MB/s Write speed: 5 MB/s
  • - Form factor: Cap
  • - Lime
Guarantee: 5-year
Long product name Kingston Technology DataTraveler 2GB USB flash drive USB Type-A 2.0 Lime :
The short editorial description of Kingston Technology DataTraveler 2GB USB flash drive USB Type-A 2.0 Lime

System Specific
More>>>
Kingston Technology DataTraveler 2GB USB flash drive USB Type-A 2.0 Lime:
The official marketing text of Kingston Technology DataTraveler 2GB USB flash drive USB Type-A 2.0 Lime as supplied by the manufacturer

Kingston Technology is the world’s independent memory leader and is well-known for providing high quality memory products at an attractive price. System Specific memory modules are designed and tested in the relevant systems prior to release; and they are guaranteed to be 100% compatible with your system. All Kingston System Specific memory come with a lifetime warranty.

Short summary description Kingston Technology DataTraveler 2GB USB flash drive USB Type-A 2.0 Lime:
This short summary of the Kingston Technology DataTraveler 2GB USB flash drive USB Type-A 2.0 Lime data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology DataTraveler 2GB, 2 GB, USB Type-A, 2.0, 10 MB/s, Cap, Lime

Long summary description Kingston Technology DataTraveler 2GB USB flash drive USB Type-A 2.0 Lime:
This is an auto-generated long summary of Kingston Technology DataTraveler 2GB USB flash drive USB Type-A 2.0 Lime based on the first three specs of the first five spec groups.

Kingston Technology DataTraveler 2GB. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 10 MB/s, Write speed: 5 MB/s. Form factor: Cap, Product color: Lime

Performance
Capacity *
2 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
10 MB/s
Write speed
5 MB/s
Plug and Play
Yes
Compatible operating systems
Windows 7 Windows Vista Windows XP Windows 2000 Mac OS X v.10.3.x+ Linux v.2.6.x+
Design
Form factor *
Cap
Design
Product color *
Lime
Weight & dimensions
Width
0.803" (20.4 mm)
Depth
0.354" (9 mm)
Height
2.63" (66.9 mm)
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Other features
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:22:04
Uk has collected 2 expert reviews for Kingston Technology DataTraveler 2GB USB flash drive USB Type-A 2.0 Lime and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
hardwarecanucks.com
Updated:
2015-01-04 01:22:04
I almost felt bad for the Kingston drive in this roundup. Not only was it completely trounced in the benchmarks but its but its overall build quality left a lot to be desired. While the performance stayed consistently mediocre throughout all of the tests, what...
0%
SysOpt.com
Updated:
2015-01-04 01:22:03
October 22, 2008 By Vince Freeman The current market for flash drives is a very crowded one, and if you walk into virtually any electronics, game, PC, or even discount, store, chances are youll see a rack of them...
100%
Brand Image Article code product Stock Price from
Kingston Technology DataTraveler 32GB USB flash drive USB Type-A 2.0 Orange Kingston Technology DataTraveler 32GB USB flash drive USB Type-A 2.0 Orange
(show image)
DTI/32GB 32GB DataTraveler 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DataTraveler DTI/16GB USB flash drive USB Type-A Red Kingston Technology DataTraveler DTI/16GB USB flash drive USB Type-A Red
(show image)
DTI/16GB DTI/16GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DataTraveler 8GB USB 2.0 USB flash drive USB Type-A Kingston Technology DataTraveler 8GB USB 2.0 USB flash drive USB Type-A
(show image)
DTI/8GB 8GB USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology DataTraveler DTI/4GB USB flash drive USB Type-A 2.0 Kingston Technology DataTraveler DTI/4GB USB flash drive USB Type-A 2.0
(show image)
DTI/4GB DTI/4GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology 2048MB USB drive 2.0 USB flash drive 2 GB USB Type-A Kingston Technology 2048MB USB drive 2.0 USB flash drive 2 GB USB Type-A
(show image)
DTI/2GB 2048MB USB drive 2.0 0.00
(excl. VAT)
0 (incl. VAT)