Lexmark logo

Lexmark X4950 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25102
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 year guarantee upon registration
Long product name Lexmark X4950 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi:

X4950, MFP, Thermal Inkjet, 13ppm, USB 2.0, 802.11g/b, Colour Copying, Colour Printing, Colour Scanning

Lexmark X4950 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi:

The Lexmark™ X4950 Wireless All-in-One offers the convenience of wireless technology combined with efficient 2-sided printing, business class speeds and robust photo performance for maximum productivity. Benefit from the 3 year guarantee upon registration and lifetime support.

-Convenience and flexibility with built-in 802.11 b/g wireless technology. Compatible with 802.11n.
-Built-in, 2-sided printing saves paper, money and the environment.
-Convenient 25-page automatic document feeder.
-Fast and easy install in as little as 10 minutes!
-3 year guarantee upon registration and lifetime support.

Short summary description Lexmark X4950 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi:

Lexmark X4950, Inkjet, Color printing, 1200 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Lexmark X4950 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi:

Lexmark X4950. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.