location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WAN-2140 network antenna Directional antenna N-type 14 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14dBi 2.4GHz Directional Panel Antenna
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAN-2140 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0878742005382 show
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne WAN-2140 network antenna Directional antenna N-type 14 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Directional antenna N-type Gray
  • - 14 dBi
  • - 2.4 - 2.5 GHz
  • - 50 Ω
  • - Vertical polarization Female
  • - Wall
Long product name LevelOne WAN-2140 network antenna Directional antenna N-type 14 dBi :
The short editorial description of LevelOne WAN-2140 network antenna Directional antenna N-type 14 dBi

2.4GHz~2.5GHz, 14 dBi, 50 Ω
More>>>
LevelOne WAN-2140 network antenna Directional antenna N-type 14 dBi:
The official marketing text of LevelOne WAN-2140 network antenna Directional antenna N-type 14 dBi as supplied by the manufacturer

LevelOne WAN-2140 outdoor grid antenna is a high performance directional flat patch WiFi antenna suitable for indoor/outdoor directional applications. This antenna increases wireless signal coverage and improves signal strength/quality for existing 802.11b/g wireless devices in the range between 2.4Ghz to 2.5Ghz frequency bands.

The WAN-2140 is especially designed for outdoor point-to-point wireless bridge applications. The waterproof surface keeps the antenna workable in any rogue environment.

The WAN-2140 has been tested for interoperating with LevelOne’s wireless product which comply with IEEE802.11b/g standards and are equipped with an N male connector.

- For IEEE 802.11b/g/n applications at the range between 2.4~2.5GHz frequency band
- Easy to install for vertical or horizontal polarization
- Directional operation provides extended point to point coverage
- Integrated N-Type female connector

Short summary description LevelOne WAN-2140 network antenna Directional antenna N-type 14 dBi:
This short summary of the LevelOne WAN-2140 network antenna Directional antenna N-type 14 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WAN-2140, 14 dBi, 2.4 - 2.5 GHz, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 50 Ω, 30°, Directional antenna

Long summary description LevelOne WAN-2140 network antenna Directional antenna N-type 14 dBi:
This is an auto-generated long summary of LevelOne WAN-2140 network antenna Directional antenna N-type 14 dBi based on the first three specs of the first five spec groups.

LevelOne WAN-2140. Antenna gain level (max): 14 dBi, Frequency band: 2.4 - 2.5 GHz, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Antenna type: Directional antenna, Antenna connector type: N-type, Connector gender: Female. Width: 10.3" (262 mm), Depth: 1.26" (32 mm), Height: 9.45" (240 mm)

Performance
Frequency band *
2.4 - 2.5 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Impedance
50 Ω
Horizontal beam width
30°
Antenna gain level (max) *
14 dBi
Features
Antenna type *
Directional antenna
Antenna connector type *
N-type
Connector gender
Female
Polarization
Vertical polarization
Features
Voltage Standing Wave Ratio (VSWR)
1.92:1
Product color
Gray
Mounting
Wall
Purpose
Indoor & outdoor
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
10.3" (262 mm)
Depth
1.26" (32 mm)
Height
9.45" (240 mm)
Brand Image Article code product Stock Price from
LevelOne OAN-4058 network antenna Omni-directional antenna N-type 8 dBi LevelOne OAN-4058 network antenna Omni-directional antenna N-type 8 dBi
(show image)
OAN-4058 5dBi/8dBi 2.4GHz/5GHz Dual Band Omnidirectional Antenna, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)