location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C500, X500, X502 Waste Toner Bottle toner cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C500, X500, X502 Waste Toner Bottle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C500X27G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646012164 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2021 08:42:03
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark C500, X500, X502 Waste Toner Bottle toner cartridge Original :
The short editorial description of Lexmark C500, X500, X502 Waste Toner Bottle toner cartridge Original

C500, X500, X502 Waste Toner Bottle
More>>>
Lexmark C500, X500, X502 Waste Toner Bottle toner cartridge Original:
The official marketing text of Lexmark C500, X500, X502 Waste Toner Bottle toner cartridge Original as supplied by the manufacturer

Yield: Up to 30,000 images. One 4-colour page=4 images.

The Lexmark C500 supplies are designed to provide value, reliability and outstanding print quality.

Short summary description Lexmark C500, X500, X502 Waste Toner Bottle toner cartridge Original:
This short summary of the Lexmark C500, X500, X502 Waste Toner Bottle toner cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C500, X500, X502 Waste Toner Bottle, Original, 5.64 oz (160 g), 480 pc(s), 9.45 x 5.2 x 1.97" (240 x 132 x 50 mm)

Long summary description Lexmark C500, X500, X502 Waste Toner Bottle toner cartridge Original:
This is an auto-generated long summary of Lexmark C500, X500, X502 Waste Toner Bottle toner cartridge Original based on the first three specs of the first five spec groups.

Lexmark C500, X500, X502 Waste Toner Bottle. Type: Original. Package weight: 5.64 oz (160 g). Quantity per pallet: 480 pc(s). Package dimensions (WxDxH): 9.45 x 5.2 x 1.97" (240 x 132 x 50 mm)

Features
Type *
Original
Weight & dimensions
Package weight
5.64 oz (160 g)
Logistics data
Quantity per pallet
480 pc(s)
Other features
Color
No
Package dimensions (WxDxH)
9.45 x 5.2 x 1.97" (240 x 132 x 50 mm)
Brand Image Article code product Stock Price from
Freecolor

Freecolor C500Y-HY-FRC toner cartridge 1 pc(s) Yellow
(show image)
C500Y-HY-FRC C500Y-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C500M-HY-FRC toner cartridge 1 pc(s) Magenta
(show image)
C500M-HY-FRC C500M-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C500C-HY-FRC toner cartridge 1 pc(s) Cyan
(show image)
C500C-HY-FRC C500C-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C500B-HY-FRC toner cartridge 1 pc(s) Black
(show image)
C500B-HY-FRC C500B-HY-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)