location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E352dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E352dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33S5025
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:49:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark E352dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 366 MHz
Guarantee: One Year Exchange, 3 to 5 days
Long product name Lexmark E352dn 1200 x 1200 DPI A4 :
The short editorial description of Lexmark E352dn 1200 x 1200 DPI A4

Monochrome Laser, 1200 x 1200, 33 ppm, 32 MB
More>>>
Lexmark E352dn 1200 x 1200 DPI A4:
The official marketing text of Lexmark E352dn 1200 x 1200 DPI A4 as supplied by the manufacturer

True office productivity

Backed by a powerful 366MHz processor and 32MB of standard memory, the Lexmark E352dn makes light work out of your most complex print jobs. With rapid print speeds, a new instant-warm-up fuser and as fast as 6.5 seconds to first printed page, it's among the fastest in its price range. So now you can finish off documents before other printers even get started!

Environmental excellence

Leading technology makes the Lexmark E352dn one of the most energy-efficient printers in its speed range. Additionally, you can take advantage of integrated duplex printing to save paper and reduce user intervention. And the new Quiet Mode lets you diminish the already-low noise level to as little as 48dBA while printing. All in all, you save money, time and energy.

Short summary description Lexmark E352dn 1200 x 1200 DPI A4:
This short summary of the Lexmark E352dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E352dn, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description Lexmark E352dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark E352dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark E352dn. Print technology: Laser. Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Duplex print speed (black, normal quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
740
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
800 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Media weight (tray 1)
80 gsm
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk, TCP/IP IPv6
Management protocols
HTTP, SNMPv1, SNMPv2c, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS
Performance
Internal memory *
32 MB
Maximum internal memory
160 MB
Processor frequency
366 MHz
Sound pressure level (printing)
52 dB
Performance
Sound power level (standby)
20 dB
Design
Certification
FCC Class B, UL 60950-1, U.S. FDA, IEC 320-1, CSA, ICES Class B, Energy Star, CE Class B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, ACA C-tick Class B, CCC Class B, BSMI Class B, MIC, EK Mark, PSB
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 98425.2" (0 - 2500 m)
Weight & dimensions
Weight
25.1 lbs (11.4 kg)
Dimensions (WxDxH)
10.2 x 15.6 x 14.1" (259.5 x 396 x 359 mm)
Other features
Mac compatibility
Yes
Input capacity for envelopes (primary tray)
1 sheets
Print margin bottom (A4)
0.157" (4 mm)
Print margin left (A4)
0.157" (4 mm)
Print margin right (A4)
0.157" (4 mm)
Print margin top (A4)
0.157" (4 mm)
Networking features
Ethernet 10/100BaseTX (RJ-45)
Compatible operating systems
Apple Mac OS X Apple Mac OS 9.x Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10.0 SUSE Linux Professional 9.1, 9.2, 9.3 Debian GNU/Linux 3.1, 4.0 Linspire Linux 5.0 SUSE Linux 10.0, 10.1, 10.2 Microsoft Windows 2000 Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows Me Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows 98 Microsoft Windows XP x64 Microsoft Windows Server 2003 running Terminal Server Microsoft Windows 2000 Server running Terminal Services Microsoft Windows Server 2003 x64 Microsoft Windows Vista
Emulations
PCL 5e, PCL 6, PostScript 3
Package dimensions (WxDxH)
14.9 x 18.5 x 16.9" (378 x 470 x 430 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:49:57
Uk has collected 6 expert reviews for Lexmark E352dn 1200 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-03 22:49:53
Small workgroups usually dont need big-iron printers; some dont even need colour. But they always need speed and flexibility. Lexmarks E352dn monochrome laser printer is expensive compared with many small-business printers, but its got what it ta...
Bottom line The Lexmark E352dn is compact enough to fit in a small-workgroup environment, but its got the power and expandability to accommodate growing needs as well. The higher price includes many features that will pay off in the long run. Melissa Riofrio Low...
80%
itreviews.com
Updated:
2011-10-03 22:49:54
high speed duplexing office laser printer: Lexmark has long had a good name as a manufacturer of laser printers, but with a price of 240 plus VAT even at street prices, the mono-only E352dn needs to have something up its sleeve. That...
0%
pcworld.com_techhive.com
Updated:
2011-10-03 22:49:54
The price may be high, but this printer offers speed and features galore, plus expandability.
Good Very fast; easytouse control panel, Automatic duplexer standard...
Bad Expensive; input tray poorly marked, Input tray poorly marked...
Bottom line The price may be high, but this printer offers speed and features galore, plus expandability.
72%
trustedreviews.com
Updated:
2011-10-03 22:49:56
Well before it started making inkjet printers and all-in-ones, Lexmark was known for its high-quality laser printers, having originally been the printer division of IBM. It has gone on producing good laser printers, from personal, through small workgroup...
70%