location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C524, C532, C534 Yellow High Yield Return Program toner cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C524, C532, C534 Yellow High Yield Return Program Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C524RYH
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:27:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C524, C532, C534 Yellow High Yield Return Program toner cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - Laser printing
Long product name Lexmark C524, C532, C534 Yellow High Yield Return Program toner cartridge Original :
The short editorial description of Lexmark C524, C532, C534 Yellow High Yield Return Program toner cartridge Original

C524, C532, C534 Yellow High Yield Return Program Toner Cartridge
More>>>
Lexmark C524, C532, C534 Yellow High Yield Return Program toner cartridge Original:
The official marketing text of Lexmark C524, C532, C534 Yellow High Yield Return Program toner cartridge Original as supplied by the manufacturer

Average Continuous Composite CMY Declared Cartridge Yield up to 5,000 standard pages in accordance with ISO/IEC 19798 (FDIS).

Short summary description Lexmark C524, C532, C534 Yellow High Yield Return Program toner cartridge Original:
This short summary of the Lexmark C524, C532, C534 Yellow High Yield Return Program toner cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C524, C532, C534 Yellow High Yield Return Program Toner Cartridge, Yellow

Long summary description Lexmark C524, C532, C534 Yellow High Yield Return Program toner cartridge Original:
This is an auto-generated long summary of Lexmark C524, C532, C534 Yellow High Yield Return Program toner cartridge Original based on the first three specs of the first five spec groups.

Lexmark C524, C532, C534 Yellow High Yield Return Program Toner Cartridge. Printing colors: Yellow

Features
Approximate page yield (color/CMY, ISO/IEC 19798)
5000 pages
Type *
Original
Printing colors *
Yellow
Cartridge return & recycling
Yes
Weight & dimensions
Package weight
2.2 lbs (1 kg)
Logistics data
Quantity per pallet
185 pc(s)
Other features
Color
Yes
Package dimensions (WxDxH)
3.07 x 7.91 x 13.6" (78 x 201 x 346 mm)
Print technology
Laser printing
Package dimensions (W x D x H)
3.07 x 7.91 x 13.62"
Brand Image Article code product Stock Price from
Freecolor

Freecolor C524Y-FRC toner cartridge 1 pc(s) Yellow
(show image)
C524Y-FRC C524Y-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C524M-FRC toner cartridge 1 pc(s) Magenta
(show image)
C524M-FRC C524M-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C524C-FRC toner cartridge 1 pc(s) Cyan
(show image)
C524C-FRC C524C-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C524K-FRC toner cartridge 1 pc(s) Black
(show image)
C524K-FRC C524K-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C522Y-FRC toner cartridge 1 pc(s) Yellow
(show image)
C522Y-FRC C522Y-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C522M-FRC toner cartridge 1 pc(s) Magenta
(show image)
C522M-FRC C522M-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C522C-FRC toner cartridge 1 pc(s) Cyan
(show image)
C522C-FRC C522C-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C522K-FRC toner cartridge 1 pc(s) Black
(show image)
C522K-FRC C522K-FRC 0.00
(excl. VAT)
0 (incl. VAT)