location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox GENUINE 5 BLACK COLORSTIX 8200 INK ink stick

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GENUINE XEROX 5 BLACK COLORSTIX 8200 INK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016204000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0042215485944 show
Category:
Some printers use ink sticks instead of cartridges. Be careful to pick the right product for your printer.
Ink Sticks Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Xerox
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 23:03:29
The date of the most recent change of the data-sheet in Icecat's system
Long product name Xerox GENUINE 5 BLACK COLORSTIX 8200 INK ink stick :
The short editorial description of Xerox GENUINE 5 BLACK COLORSTIX 8200 INK ink stick

5 Black ColorStix® (7,000 Pages*)
More>>>
Short summary description Xerox GENUINE 5 BLACK COLORSTIX 8200 INK ink stick:
This short summary of the Xerox GENUINE 5 BLACK COLORSTIX 8200 INK ink stick data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox GENUINE 5 BLACK COLORSTIX 8200 INK, 0.00776 oz (0.22 g), 0.197" (5 mm), 0.354" (9 mm), 1.04" (26.5 mm)

Long summary description Xerox GENUINE 5 BLACK COLORSTIX 8200 INK ink stick:
This is an auto-generated long summary of Xerox GENUINE 5 BLACK COLORSTIX 8200 INK ink stick based on the first three specs of the first five spec groups.

Xerox GENUINE 5 BLACK COLORSTIX 8200 INK. Package weight: 0.00776 oz (0.22 g), Package height: 0.197" (5 mm), Package width: 0.354" (9 mm)

Packaging data
Package weight
0.00776 oz (0.22 g)
Package height
0.197" (5 mm)
Package width
0.354" (9 mm)
Packaging data
Package depth
1.04" (26.5 mm)
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
Tektronix

Tektronix Cyan ColorStix® 8200 Ink ink stick 2800 pages
(show image)
016204100 Cyan ColorStix® 8200 Ink 0.00
(excl. VAT)
0 (incl. VAT)
Xerox 016204100 ink stick 2 pc(s) Cyan 2800 pages Xerox 016204100 ink stick 2 pc(s) Cyan 2800 pages
(show image)
016204100 016204100
Country Distributor
Portugal 2 distributor(s)
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)