location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia Bluetooth Headset BH-606 Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Headset BH-606
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BH-606
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2019 14:07:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia Bluetooth Headset BH-606 Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Headset
  • - Wireless Bluetooth 2.0+EDR 393.7" (10 m)
  • - Lithium-Ion (Li-Ion) 140 mAh
Long product name Nokia Bluetooth Headset BH-606 Wireless :
The short editorial description of Nokia Bluetooth Headset BH-606 Wireless

Bluetooth Headset BH-606
More>>>
Short summary description Nokia Bluetooth Headset BH-606 Wireless:
This short summary of the Nokia Bluetooth Headset BH-606 Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia Bluetooth Headset BH-606, Wireless, 0.494 oz (14 g), Headset

Long summary description Nokia Bluetooth Headset BH-606 Wireless:
This is an auto-generated long summary of Nokia Bluetooth Headset BH-606 Wireless based on the first three specs of the first five spec groups.

Nokia Bluetooth Headset BH-606. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 393.7" (10 m). Weight: 0.494 oz (14 g)

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:26:27
Uk has collected 2 expert reviews for Nokia Bluetooth Headset BH-606 Wireless and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
digitalversus.com
Updated:
2011-08-02 09:26:22
Because not everybody wants to invest hundreds of pounds in a Bluetooth headset that they might not necessarily use, there are options available for every budget.The BH-606 is one such example, but that doesn't mean it sacrifices on quality.Fit and fea...
Good Welldesigned and comfortable for an entrylevel option, Very decent sound quality...
Bad Finished in plastic, Lacks accessories...
60%