location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro MFP M127fn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro MFP M127fn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ181A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111427694 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 335337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 12:24:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 Mar 2017
Product end of life date
Bullet Points HP LaserJet Pro MFP M127fn
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Mono copying Color scanning Mono faxing
  • - Apple AirPrint, HP ePrint
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 600 MHz
  • - 20.1 lbs (9.1 kg)
Guarantee: One-year limited
Long product name HP LaserJet Pro MFP M127fn :
The short editorial description of HP LaserJet Pro MFP M127fn

HP LaserJet Pro MFP M127fn
More>>>
HP LaserJet Pro MFP M127fn:
The official marketing text of HP LaserJet Pro MFP M127fn as supplied by the manufacturer

On-the-go printing with HP ePrint
Print photos, documents, and more when you're on the go, using HP ePrint.
Scanner Legal-size flatbed
Scan color
Scan to email
Save time by sending scanned documents or photos directly from your printer to email recipients.
Ethernet (printer)
Add this device to your office Ethernet network to share with your workgroup.
Display Mono LCD screen
Eliminate the wait from your workday
This printer wakes up fast and prints your first page as quickly as 9 seconds.
Fax Capability

Short summary description HP LaserJet Pro MFP M127fn:
This short summary of the HP LaserJet Pro MFP M127fn data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro MFP M127fn, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, Black

Long summary description HP LaserJet Pro MFP M127fn:
This is an auto-generated long summary of HP LaserJet Pro MFP M127fn based on the first three specs of the first five spec groups.

HP LaserJet Pro MFP M127fn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Black

Printing
Duplex printing mode
Manual
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
9.5 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
15 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail
Scan speed (color)
5 ppm
Scan speed (black)
7 ppm
Image formats supported
JPG, PNG, TIF
Document formats supported
PDF
Grayscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax speed dialing (max numbers)
100
Fax broadcasting
100 locations
Features
Recommended duty cycle
2000
Maximum duty cycle *
8000 pages per month
All-In-One-multitasking
Yes
HP segment
Home, Home office
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF) output capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
DL
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
49 dB
Sound pressure level (copying)
52 dB
Sound pressure level (scanning)
48 dB
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
480 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.5" (420 mm)
Depth
14.4" (365 mm)
Height
12.2" (309 mm)
Weight
20.1 lbs (9.1 kg)
Packaging data
Package width
19.6" (497 mm)
Package depth
15.7" (398 mm)
Package height
13.8" (350 mm)
Package weight
25.4 lbs (11.5 kg)
Source Testseek summary Average rating
Reviews
Updated:
2016-06-01 04:52:45
Uk has collected 6 expert reviews for HP LaserJet Pro MFP M127fn and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-06-01 04:52:42
Unfortunately, the controls can be difficult to use. It takes a while to learn the icons and feel your way around the fax and copy menus, and not all of the options are intuitive. Graphics on photocopies were too dark, but instead of making a simple brigh...
Bottom line A good mono MFP, but it's not perfect and its print costs are too high...
60%
pcmag.com
Updated:
2016-06-01 04:52:42
Much like the Editors' Choice Samsung Multifunction Xpress M2875FW$239.99 at Amazon, the HP LaserJet Pro MFP M127fw ($259.99) is small enough to use as a personal monochrome laser multifunction printer (MFP) for light-duty print needs, but also capable e...
Good Prints, scans, faxes, and copies. Automatic document feeder. Ethernet. Wi-Fi. Wireless Direct.
Bad No duplexer (for two-sided printing). Only 150-sheet capacity with no additional paper handling options...
Bottom line The HP LaserJet Pro MFP M127fw monochrome laser can serve nicely either as a personal multifunction printer or as a shared printer for a micro or small office...
70%
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)