location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ITT LED 32H-6475-B hospitality TV 32" HD 400 cd/m² Smart TV Black 12 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ITT Check ‘ITT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LED 32H-6475-B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LED 32H-6475-B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4000420865452
Category: Hospitality TVs Check ‘ITT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ITT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:47:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ITT LED 32H-6475-B hospitality TV 32" HD 400 cd/m² Smart TV Black 12 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32"
  • - HD 1366 x 768 pixels 16:9
  • - 400 cd/m²
  • - DVB-C, DVB-S2, DVB-T
  • - Smart TV Internet TV
  • - Ethernet LAN
  • - VESA mounting 200 x 100 mm
  • - 41 W
More>>>
Short summary description ITT LED 32H-6475-B hospitality TV 32" HD 400 cd/m² Smart TV Black 12 W:
This short summary of the ITT LED 32H-6475-B hospitality TV 32" HD 400 cd/m² Smart TV Black 12 W data-sheet is auto-generated and uses the product title and the first six key specs.

ITT LED 32H-6475-B, 32", HD, 1366 x 768 pixels, 16:9, 400 cd/m², Edge-LED

Long summary description ITT LED 32H-6475-B hospitality TV 32" HD 400 cd/m² Smart TV Black 12 W:
This is an auto-generated long summary of ITT LED 32H-6475-B hospitality TV 32" HD 400 cd/m² Smart TV Black 12 W based on the first three specs of the first five spec groups.

ITT LED 32H-6475-B. Display diagonal: 32", HD type: HD, Display resolution: 1366 x 768 pixels. Product color: Black, Panel mounting interface: 200 x 100 mm. RMS rated power: 12 W, Audio decoders: Dolby Digital, Dolby Digital Plus. Power consumption (typical): 41 W, Power consumption (standby): 0.5 W. Width (with stand): 29.3" (743 mm), Depth (with stand): 8.07" (205 mm), Height (with stand): 19.4" (493 mm)