location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz ALPHA hanging folder A4 Cardboard Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ALPHA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19460000 show
Show alternative article codes used in the online market place
Category:
Folders which are used in filing cabinets to store documents.
Hanging Folders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 09:17:27
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz ALPHA hanging folder A4 Cardboard Brown:
This short summary of the Leitz ALPHA hanging folder A4 Cardboard Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz ALPHA, A4, Cardboard, Brown, 320 g/m², DIN 821, 11.4" (290 mm)

Long summary description Leitz ALPHA hanging folder A4 Cardboard Brown:
This is an auto-generated long summary of Leitz ALPHA hanging folder A4 Cardboard Brown based on the first three specs of the first five spec groups.

Leitz ALPHA. Format: A4, Material: Cardboard, Product color: Brown. Width: 11.4" (290 mm), Height: 0.0394" (1 mm), Depth: 13.7" (348 mm)

Features
Format
A4
Material
Cardboard
Product color
Brown
Media weight
320 g/m²
Certification
DIN 821
Weight & dimensions
Width
11.4" (290 mm)
Height
0.0394" (1 mm)
Depth
13.7" (348 mm)
Weight
4.94 oz (140 g)
Technical details
Sustainability certificates
Blue Angel
Brand Image Article code product Stock Price from
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19120000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19830000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19420000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19430000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19470000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19170000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Polypropylene (PP) Transparent Leitz ALPHA hanging folder A4 Polypropylene (PP) Transparent
(show image)
19290000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard Brown Leitz ALPHA hanging folder A4 Cardboard Brown
(show image)
19150000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard, Plastic Brown Leitz ALPHA hanging folder A4 Cardboard, Plastic Brown
(show image)
19410000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)
Leitz ALPHA hanging folder A4 Cardboard, Metal Brown Leitz ALPHA hanging folder A4 Cardboard, Metal Brown
(show image)
19160000 ALPHA 0.00
(excl. VAT)
0 (incl. VAT)