location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE32A430 32" HD Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE32A430
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-32A430T1XXC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987608125
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 13:13:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung LE32A430 32" HD Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32" LCD
  • - HD 1366 x 768 pixels 16:9
  • - 450 cd/m²
  • - VESA mounting
  • - 180 W
More>>>
Short summary description Samsung LE32A430 32" HD Black 450 cd/m²:
This short summary of the Samsung LE32A430 32" HD Black 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE32A430, 32", 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE32A430 32" HD Black 450 cd/m²:
This is an auto-generated long summary of Samsung LE32A430 32" HD Black 450 cd/m² based on the first three specs of the first five spec groups.

Samsung LE32A430. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
32"
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported video modes
720p
Supported graphics resolutions
1366 x 768
Display brightness *
450 cd/m²
Contrast ratio (dynamic)
25000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
31.9" (81 cm)
TV tuner
Auto channel search
Yes
Smart TV
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
Auto volume leveler
Yes
Audio system
SRS Trusurround
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product color *
Black
VESA mounting *
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
24p support
Yes
DVD player
No
Ports & interfaces
PC in (D-Sub) *
Yes
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
Composite video in
1
Headphone outputs
1
RS-232 ports
1
SCART ports quantity
2
HDMI ports quantity *
3
Card reader integrated
No
Consumer Electronics Control (CEC)
Anynet+
Management features
On Screen Display (OSD)
Yes
Number of OSD languages
22
Picture-in-Picture
Yes
Auto power off
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
180 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
31.4" (796.3 mm)
Depth (with stand)
9.92" (252 mm)
Height (with stand)
22.8" (579.9 mm)
Weight (with stand)
29.5 lbs (13.4 kg)
Width (without stand)
31.4" (796.3 mm)
Depth (without stand)
3.1" (78.8 mm)
Height (without stand)
20.9" (531 mm)
Weight (without stand)
24.5 lbs (11.1 kg)
Packaging data
Package width
35.9" (911 mm)
Package depth
7.76" (197 mm)
Package height
29.5" (750 mm)
Package weight
38.4 lbs (17.4 kg)
Packaging content
Handheld remote control
Yes
Other features
Teletext level
1.5
3D
No
Built-in speaker(s)
Yes