location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelikan 331017 ink pad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan Check ‘Pelikan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink Pads in Metal Casing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
331017
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4012700331014
Category:
Pads of ink, used with data stamps etc.
Ink Pads Check ‘Pelikan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2017 23:53:22
The date of the most recent change of the data-sheet in Icecat's system
Long product name Pelikan 331017 ink pad :
The short editorial description of Pelikan 331017 ink pad

Ink Pads in Metal Casing, 7 x 11 cm, Blue
More>>>
Short summary description Pelikan 331017 ink pad:
This short summary of the Pelikan 331017 ink pad data-sheet is auto-generated and uses the product title and the first six key specs.

Pelikan 331017, Blue, Silver, Metal, 4.33" (110 mm), 2.76" (70 mm)

Long summary description Pelikan 331017 ink pad:
This is an auto-generated long summary of Pelikan 331017 ink pad based on the first three specs of the first five spec groups.

Pelikan 331017. Product color: Blue, Silver, Housing material: Metal. Width: 4.33" (110 mm), Depth: 2.76" (70 mm)

Brand Image Article code product Stock Price from
Pelikan

Pelikan 331132 ink pad Red 1 pc(s)
(show image)
331132 331132 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 331025 ink pad
(show image)
331025 Ink Pads in Metal Casing 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 331033 ink pad
(show image)
331033 Ink Pads in Metal Casing 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 331181 ink pad
(show image)
331181 Ink Pads in Metal Casing 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 331199 ink pad
(show image)
331199 Ink Pads in Metal Casing 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 331066 ink pad
(show image)
331066 Ink Pads in Metal Casing 0.00
(excl. VAT)
0 (incl. VAT)