Philips logo

Philips 3000 series 37PFL3007K/02 TV 37" Full HD Black 400 cd/m²

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111540
Info modified on:
26 Apr 2023, 21:04:39
Long product name Philips 3000 series 37PFL3007K/02 TV 37" Full HD Black 400 cd/m²:

37" LCD TV 1920 x 1080 px, 16:9, 400 cd/m2, 100.000:1, 10 W x 2, DVB-T/C/S2, Black

Philips 3000 series 37PFL3007K/02 TV 37" Full HD Black 400 cd/m²:

Relax and enjoy a great TV night
with Full HD and powerful sound

Philips let's you enjoy great television performance at the right price, today and
tomorrow. This 37PFL3007 LCD TV offers Full HD pictures and powerful sound with
easy to use digital TV connectors and a pure TV design.
A clear, vivid picture everytime
- Full HD TV with Digital Crystal Clear for depth and clarity
- 100Hz Perfect Motion Rate (PMR) for superb motion sharpness
- 69 billion colors processing for the most vivid colors
- Dynamic contrast 100.000:1 for incredible rich black details
Authentic and clear sound experience
- Feel the power of 20W RMS and Incredible Surround
- Hear every word with Clear Sound
Complete digital connectivity made simple
- USB for fantastic multimedia playback
- PC input allows you to use your TV as a PC monitor
- Seamless connectivity with 3 HDMI inputs and Easylink
- Triple tuner with DVB-S for HD programs without set top box

Short summary description Philips 3000 series 37PFL3007K/02 TV 37" Full HD Black 400 cd/m²:

Philips 3000 series 37PFL3007K/02, 37", 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-S2, DVB-T, Black

Long summary description Philips 3000 series 37PFL3007K/02 TV 37" Full HD Black 400 cd/m²:

Philips 3000 series 37PFL3007K/02. Display diagonal: 37", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product color: Black

3d tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.