Philips logo

Philips 32PF4320 32" HD Silver 500 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78761
Info modified on:
14 Mar 2024, 18:26:23
Long product name Philips 32PF4320 32" HD Silver 500 cd/m²:

32PF4320, 32", 1366 x 768, 500cd/m2, 600:1, 176/176, 18ms, 2x 15W, Virtual Dolby Surround, Stereo, VGA, VESA, 120W

Philips 32PF4320 32" HD Silver 500 cd/m²:

Here is a wonderful new TV that not only gives you great picture and sound but also modern styling and quality finish. It features Crystal Clear III for natural, vivid images and Virtual Dolby Surround for superb audio.

Vivid, natural and razor sharp images
- HD LCD WXGA display, with a 1366 x 768p resolution
- Crystal Clear III for natural images with enhanced quality
- 2D Combfilter sharpens images for finer detail
- Active Control with Light Sensor optimises picture quality

Superb sound reproduction
- Virtual Dolby Surround for a cinema-like audio experience

Slim, stylish design to complement your interior
- Compact and slim design that fits in every room

Multi-purpose convenience
- PC input lets you also use your TV as a PC monitor

Advanced connection to your audio/video products
- VGA input so that you can also use your TV as a PC monitor

Short summary description Philips 32PF4320 32" HD Silver 500 cd/m²:

Philips 32PF4320, 32", 1366 x 768 pixels, HD, LCD, Silver

Long summary description Philips 32PF4320 32" HD Silver 500 cd/m²:

Philips 32PF4320. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 18 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.