ITT logo

ITT LED 22F-3575 hospitality TV 22" Full HD 250 cd/m² Black 4 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31271
Info modified on:
11 Oct 2024, 16:38:05
Short summary description ITT LED 22F-3575 hospitality TV 22" Full HD 250 cd/m² Black 4 W:

ITT LED 22F-3575, 22", Full HD, 1920 x 1080 pixels, LED, 16:9, 250 cd/m²

Long summary description ITT LED 22F-3575 hospitality TV 22" Full HD 250 cd/m² Black 4 W:

ITT LED 22F-3575. Display diagonal: 22", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 75 x 75 mm. Video formats supported: H.264, MPEG4. RMS rated power: 4 W. Power consumption (typical): 22 W, Power consumption (standby): 0.5 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.