location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TX-L47FT60B hospitality TV 47" Full HD Silver 18 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-L47FT60B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-L47FT60B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5025232711284
Category: Hospitality TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2024 07:52:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic TX-L47FT60B hospitality TV 47" Full HD Silver 18 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 47"
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-T, DVB-T2 PAL I
  • - Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting
  • - 69 W
Long product name Panasonic TX-L47FT60B hospitality TV 47" Full HD Silver 18 W :
The short editorial description of Panasonic TX-L47FT60B hospitality TV 47" Full HD Silver 18 W

47", Full HD 1920 x 1080, IPS, 1600 Hz BLS, 1080 Pure Direct, 24p, 3D, 18 W RMS, EPG, DLNA, Wireless LAN, Skype, PAL-I, DVB-T/T2, USB, 19.0 kg
More>>>
Short summary description Panasonic TX-L47FT60B hospitality TV 47" Full HD Silver 18 W:
This short summary of the Panasonic TX-L47FT60B hospitality TV 47" Full HD Silver 18 W data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TX-L47FT60B, 47", Full HD, 1920 x 1080 pixels, 16:9, 178°, 178°

Long summary description Panasonic TX-L47FT60B hospitality TV 47" Full HD Silver 18 W:
This is an auto-generated long summary of Panasonic TX-L47FT60B hospitality TV 47" Full HD Silver 18 W based on the first three specs of the first five spec groups.

Panasonic TX-L47FT60B. Display diagonal: 47", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Silver. Backlight dimming technology: Local Dimming, Video formats supported: 3GP, AVCHD, AVI, FLV, M4V, MKV, MP4, TS, VOB, WMV, Audio formats supported: 3GPP, AAC, FLAC, MP3, WAV, WMA. RMS rated power: 18 W. Power consumption (typical): 69 W, Power consumption (standby): 0.2 W, Power consumption (max): 132 W