location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP REXP-1600U-RP disk array Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REXP-1600U-RP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
REXP-1600U-RP
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name QNAP REXP-1600U-RP disk array Black :
The short editorial description of QNAP REXP-1600U-RP disk array Black

2 x SAS 6 Gbps, 16 x 2.5"/3.5" SAS/SATA 6 Gbps, COM, 41.5 dB, 600 W, 18140 g, Black, 3U
More>>>
QNAP REXP-1600U-RP disk array Black:
The official marketing text of QNAP REXP-1600U-RP disk array Black as supplied by the manufacturer

SAS/SATA/SSD RAID Expansion Enclosure for Turbo NAS
- Up to 8 expansion enclosures with Max.128 HDDs supported.
- 64TB per expansion enclosure with Max. 512TB raw capacity.
- 24Gbps SAS connection.

Flexible storage scalability for Turbo NAS. Simple & reliable.
The QNAP REXP-1600U-RP expansion enclosure is designed for expanding the storage space on the Turbo NAS and can support maximum 512 TB raw capacity* by connecting multiple expansionenclosures via high speed mini SAS cables. This is especially useful for large data applications, such as video surveillance, data archiving, and TV broadcast storage.

- Plug and use, seamless capacity expansion.
- Missing mode protection.
- High density, high efficiency and high scalability.
- Flexibly manage storage with the QTS Storage Manger.
- Supports SAS/SATA 6Gbps hard drives and SSD.
- Backup storage for the Turbo NAS.

Plug and use, seamless capacity expansion
Simply connect a REXP-1600U-RP to a Turbo NAS and power it on. The Turbo NAS will detect the hard drives in the REXP-1600U-RP as newly installed local drives. The Turbo NAS capacity can be expanded seamlessly by using the powerful QTS Storage Manager.

Missing mode protection
When the disconnection of a RAID expansion enclosure is detected, the Turbo NAS blocks IO access to protect data. The system can recover from the missing mode to the normal state with data staying intact.

High density, high efficiency and highly scalable
The REXP-1600U-RP supports 16 hard drives and 64TB raw capacity in 3U rack space. The REXP-1600U-RP has two SAS wide ports (IN port and OUT port) for host connectivity and daisy-chain respectively. Each SAS wide port combines four SAS channels(maximum 8 SAS channels supported per expansion enclosure), with each supporting 6Gbps full duplex speed. The solution delivers unprecedented performance of up to 24Gbps per host connection.

Powerful QTS Storage Manager
The QTS Storage Manager neatly presents tools and options for managing system storage with an intuitive graphical user interface, which simplifies the process of NAS capacity expansion and REXP-1600U-RP management. IT administrators can easily monitor the health status of REXP-1600U-RP and the disks within it. When cascading multiple expansion enclosures in a rack, the Locate Disk and Locate Enclosure functions assist IT administrators for quick maintenance.

An excellent backup solution for the Turbo NAS
In addition to expanding an existing volume, IT administrators can use the REXP-1600U-RP as a budget-friendly external storage to perform speedy and secure backup tasks for the Turbo NAS. The QNAP RTRR (Real-Time Remote Replication) or rsync service lets IT administrators back up the Turbo NAS data to the REXP-1600U-RP on a real time or scheduled basis.

Flexible drive type and capacity
The REXP-1600U-RP offers high flexibility in hard drive selection. IT administrators can choose enterprise-level SAS HDDs with high performance and high reliability for mission critical applications, low-cost but high-capacity SATA HDDs for large data archiving, or high-speed and high stability SSDs for I/O intensive operations.

Short summary description QNAP REXP-1600U-RP disk array Black:
This short summary of the QNAP REXP-1600U-RP disk array Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP REXP-1600U-RP, 3.5", 39.9 lbs (18.1 kg), Black

Long summary description QNAP REXP-1600U-RP disk array Black:
This is an auto-generated long summary of QNAP REXP-1600U-RP disk array Black based on the first three specs of the first five spec groups.

QNAP REXP-1600U-RP. Storage drive size: 3.5", Number of storage drives supported: 16, Supported storage drive interfaces: SAS, Serial ATA. Width: 17.4" (442.4 mm), Depth: 20.8" (528.3 mm), Height: 5.12" (130 mm), Weight: 39.9 lbs (18.1 kg). Product color: Black

Storage
Number of storage drives supported *
16
Storage drive size
3.5"
Supported storage drive interfaces
SAS, Serial ATA
Design
Product color
Black
LED indicators
Yes
Number of fans
3 fan(s)
Fan diameter
2.36" (6 cm)
Weight & dimensions
Width
17.4" (442.4 mm)
Depth
20.8" (528.3 mm)
Height
5.12" (130 mm)
Weight
39.9 lbs (18.1 kg)
Packaging data
Package weight
52.2 lbs (23.7 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 60%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)