location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR48UBDP rack cabinet 48U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR48UBDP 48U SmartRack DEEP Premium Enclosure includes doors and side panels
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR48UBDP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332224514 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:08:58
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR48UBDP rack cabinet 48U Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 45" (1143mm) depth for mounting extra-deep equipment
  • - Standard 24" (600mm) width for optimizing floor space
  • - Ships fully assembled
  • - 3000 lbs (1360.8 kgs) stationary / 2250 lbs (1020.6 kgs) rolling load capacity
  • - Locking, removable, reversible front and rear doors; Locking, removable side panels keyed alike with doors
  • - Pre-installed casters and leveling feet; Rolls through standard 7-ft. (2.13 m) doorway
  • - Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard) Compliance
Guarantee: 5-year limited
Long product name Tripp Lite SR48UBDP rack cabinet 48U Freestanding rack Black :
The short editorial description of Tripp Lite SR48UBDP rack cabinet 48U Freestanding rack Black

48U SmartRack DEEP Premium Enclosure includes doors and side panels
More>>>
Tripp Lite SR48UBDP rack cabinet 48U Freestanding rack Black:
The official marketing text of Tripp Lite SR48UBDP rack cabinet 48U Freestanding rack Black as supplied by the manufacturer

This deeper version of our standard 48U SmartRack® enclosure is 1143 millimeters deep (45 inches) compared to the standard 1050 millimeters (42 inches). This extra depth allows for high-density equipment installations. It allows extra space for moving the cable management back, as well as providing space for mounted equipment that has hot-swap, removable power supplies out the back of the enclosure.

The SR48UBDP houses 3,000 pounds (1360.8 kilograms) of standard 19-inch rack equipment in 48U. Its front and rear pairs of vertical rails have square mounting holes that are adjustable in quarter-inch increments from four to 42 inches. Adjustment is quick and an easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. Each rack space within the enclosure is numbered for ready reference.

Two of the adjustable vertical mounting rails support toolless button-mount 0U installation of up to four compatible PDUs and cable managers. This feature makes it easier to route cabling to rack equipment and reduces cord clutter.

With its locking, reversible, removable front and rear doors and locking, removable side panels, the SR48UBDP provides ultimate equipment safety. The side panels are half-size for ease of removal and reinstallation. The split rear door design allows the enclosure to be placed closer to a wall. The SR48UBDP meets all requirements toward PCI DSS compliance.

The top panel of the SR48UBDP is vented to help remove warm air from the enclosure and draw in cool air by convection. The top panel includes ports for cable routing and can be quickly removed without tools. To facilitate cable access, the SR48UBDP is open-bottom.

All components of the SR48UBDP are grounded to the enclosure frame. Front and rear threaded grounding points are provided for connection to the facility earth ground. The removable front and rear doors feature quick-release ground wires.

To simplify deployment, the SR48UBDP comes with preinstalled casters that enable it to be easily maneuvered into the desired location, where it can be secured by adjusting the preinstalled levelers. Note: The casters are intended for minor position adjustments and are not designed for moving the enclosure over long distances.

Short summary description Tripp Lite SR48UBDP rack cabinet 48U Freestanding rack Black:
This short summary of the Tripp Lite SR48UBDP rack cabinet 48U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR48UBDP, Freestanding rack, 48U, 3000.5 lbs (1361 kg), Key lock, Castor wheels, 341.1 lbs (154.7 kg)

Long summary description Tripp Lite SR48UBDP rack cabinet 48U Freestanding rack Black:
This is an auto-generated long summary of Tripp Lite SR48UBDP rack cabinet 48U Freestanding rack Black based on the first three specs of the first five spec groups.

Tripp Lite SR48UBDP. Type: Freestanding rack, Rack capacity: 48U, Maximum weight capacity: 3000.5 lbs (1361 kg), Key lock, Castor wheels. Weight: 341.1 lbs (154.7 kg). Product color: Black

Features
Rack capacity *
48U
Type *
Freestanding rack
Maximum weight capacity *
3000.5 lbs (1361 kg)
Product color
Black
Key lock
Yes
Adjustable stand
Yes
Castor wheels
Yes
Certification
RoHS, UL60950, CE, EIA/ECA-310-E
Weight & dimensions
Width
23.6" (600.2 mm)
Depth
46" (1168.4 mm)
Height
89" (2260.6 mm)
Weight
341.1 lbs (154.7 kg)
Packaging data
Package width
26" (660.4 mm)
Package depth
52.7" (1339.8 mm)
Package height
95" (2413 mm)
Package weight
380.1 lbs (172.4 kg)
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
26" (660.4 mm)
Master (outer) case length
52.7" (1339.8 mm)
Master (outer) case height
95" (2413 mm)
Master (outer) case weight
380.1 lbs (172.4 kg)
Quantity per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)