location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi Umilk EN 210.BAE Semi-auto Capsule coffee machine 0.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Umilk EN 210.BAE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN 210.BAE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8004399327627
Category:
Machine used to make coffee.
Coffee Makers Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:31:30
The date of the most recent change of the data-sheet in Icecat's system
De’Longhi EN 210.BAE user manual (8.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points De’Longhi Umilk EN 210.BAE Semi-auto Capsule coffee machine 0.8 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Semi-auto Capsule coffee machine 0.8 L
  • - Coffee capsule
  • - 12 cups 19 bar
  • - Espresso making
  • - 1300 W
  • - Black
Long product name De’Longhi Umilk EN 210.BAE Semi-auto Capsule coffee machine 0.8 L :
The short editorial description of De’Longhi Umilk EN 210.BAE Semi-auto Capsule coffee machine 0.8 L

DeLonghi EN 210 BAE Umilk Nespresso
More>>>
Short summary description De’Longhi Umilk EN 210.BAE Semi-auto Capsule coffee machine 0.8 L:
This short summary of the De’Longhi Umilk EN 210.BAE Semi-auto Capsule coffee machine 0.8 L data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi Umilk EN 210.BAE, Capsule coffee machine, 0.8 L, Coffee capsule, 1300 W, Black

Long summary description De’Longhi Umilk EN 210.BAE Semi-auto Capsule coffee machine 0.8 L:
This is an auto-generated long summary of De’Longhi Umilk EN 210.BAE Semi-auto Capsule coffee machine 0.8 L based on the first three specs of the first five spec groups.

De’Longhi Umilk EN 210.BAE. Product type: Capsule coffee machine, Coffee maker type: Semi-auto, Water tank capacity: 0.8 L, Coffee input type: Coffee capsule, Capacity in cups: 12 cups. Power: 1300 W. Product color: Black

Brand Image Article code product Stock Price from
De’Longhi

De’Longhi Lattissima Touch Capsule coffee machine 0.9 L
(show image)
EN 550.BM Lattissima Touch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)