location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco WS-X45-SUP8-E network switch module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-X45-SUP8-E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-X45-SUP8-E show
Show alternative article codes used in the online market place
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 23:11:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco WS-X45-SUP8-E network switch module
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10,100,1000,10000 Mbit/s
  • - Access Control List (ACL)
  • - Quality of Service (QoS) support
  • - 400 W
Long product name Cisco WS-X45-SUP8-E network switch module :
The short editorial description of Cisco WS-X45-SUP8-E network switch module

Catalyst 4500E Series Supervisor, 928 Gbps, Spare
More>>>
Short summary description Cisco WS-X45-SUP8-E network switch module:
This short summary of the Cisco WS-X45-SUP8-E network switch module data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco WS-X45-SUP8-E, 10,100,1000,10000 Mbit/s, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ad, IEEE..., 55000 entries, 928 Gbit/s, 250 Mpps, 48 Gbit/s

Long summary description Cisco WS-X45-SUP8-E network switch module:
This is an auto-generated long summary of Cisco WS-X45-SUP8-E network switch module based on the first three specs of the first five spec groups.

Cisco WS-X45-SUP8-E. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ad, IEEE.... MAC address table: 55000 entries, Switching capacity: 928 Gbit/s, Forwarding rate: 250 Mpps. Compatibility: Cisco Catalyst 4500E. Power consumption (typical): 400 W. Certification: RoHS5, Safety: UL 60950-1, CAN/CSA-C22.2 No. 60950-1, EN 60950-1, IEC 60950-1, AS/NZS 60950-1, Electromagnetic compatibility: 47CFR Part 15 (CFR 47) Class A, AS/NZS CISPR22 Class A, CISPR22 Class A, EN55022 Class A, ICES003...

Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)