location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA Mini Handheld camcorder 12.8 MP CMOS Full HD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8455B010 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2018 02:28:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon LEGRIA Mini Handheld camcorder 12.8 MP CMOS Full HD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 12.8 MP CMOS 1/2.3" Silver
  • - Memory card
  • - Built-in display 2.7"
  • - Full HD 1920 x 1080 pixels
  • - Built-in microphone
  • - HDMI DC-in jack
  • - Wi-Fi
  • - Lithium-Ion (Li-Ion) 1.25 h
Long product name Canon LEGRIA Mini Handheld camcorder 12.8 MP CMOS Full HD Silver :
The short editorial description of Canon LEGRIA Mini Handheld camcorder 12.8 MP CMOS Full HD Silver

LEGRIA Mini - 1/2.3" CMOS, 12.8MP, Micro SD, f/2.8, MP4 1920x1080, 4000x3000 JPEG, DIGIC DV 4, 160g
More>>>
Canon LEGRIA Mini Handheld camcorder 12.8 MP CMOS Full HD Silver:
The official marketing text of Canon LEGRIA Mini Handheld camcorder 12.8 MP CMOS Full HD Silver as supplied by the manufacturer

Your audience is waiting - put yourself in the frame

Get ready to express yourself in new ways. Offering a unique combination of ultra-wide angle lens, vari-angle LCD and built-in stand, the LEGRIA mini with Wi-Fi lets you showcase your passions and interests from a new perspective.

- Express your interests with a new perspective. An Ultra-Wide angle lens ensures you will capture the entire moment every time.
- Frame yourself effortlessly and enjoy a variety of shooting angles with the Vari-angle LCD and built-in stand.
- Switch between ultra-wide and close-up. Depending on the scene you’re shooting, change the field of view by touching the screen.
- Share content with built-in Wi-Fi and operate your LEGRIA mini with live streaming remote control from a smartphone or tablet.
- Capture stunning Full-HD movies and still photos with a high-sensitivity CMOS sensor and DIGIC DV4 processing power.

Short summary description Canon LEGRIA Mini Handheld camcorder 12.8 MP CMOS Full HD Silver:
This short summary of the Canon LEGRIA Mini Handheld camcorder 12.8 MP CMOS Full HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA Mini, 12.8 MP, CMOS, 1/2.3", Full HD, 2.7", 5.64 oz (160 g)

Long summary description Canon LEGRIA Mini Handheld camcorder 12.8 MP CMOS Full HD Silver:
This is an auto-generated long summary of Canon LEGRIA Mini Handheld camcorder 12.8 MP CMOS Full HD Silver based on the first three specs of the first five spec groups.

Canon LEGRIA Mini. Total megapixels: 12.8 MP, Sensor type: CMOS, Optical sensor size: 1/2.3". Focal length (35mm film equivalent): 0.661 - 1.38" (16.8 - 35 mm), Minimum focal length (35mm film equiv): 0.661" (16.8 mm), Maximum focal length (35mm film equiv): 1.38" (35 mm). Camcorder media type: Memory card, Compatible memory cards: MicroSD (TransFlash), microSDHC, Maximum memory card size: 64 GB. Normal focusing range: 0.4 - ∞. Scene modes: Beach, Night, Snow, Sports

Image sensor
Total megapixels *
12.8 MP
Sensor type *
CMOS
Optical sensor size *
1/2.3"
Effective megapixels (image)
12 MP
Effective megapixels (movie)
8.99 MP
Lens system
Interchangeable lens
No
Focal length (35mm film equivalent)
0.661 - 1.38" (16.8 - 35 mm)
Image stabilizer *
No
Minimum focal length (35mm film equiv)
0.661" (16.8 mm)
Maximum focal length (35mm film equiv)
1.38" (35 mm)
Storage
Camcorder media type *
Memory card
Compatible memory cards *
MicroSD (TransFlash), microSDHC
Disc types supported
No
Camcorder tape type
No
Maximum memory card size *
64 GB
Memory slots
1
Focusing
Normal focusing range
0.4 - ∞
Face detection
Yes
Exposure
Scene modes
Beach, Night, Snow, Sports
White balance
White balance
Auto, Daylight, Tungsten
Flash
Built-in flash *
No
Built-in light
No
Shutter
Camera shutter speed
1/2000 - 1/25 s
Display
Display diagonal *
2.7"
Built-in display *
Yes
Display resolution (numeric)
230000 pixels
Touchscreen
Yes
Vari-angle LCD display
Yes
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
2,10 s
Image processor
DIGIC DV IV
3D *
No
Design
Product color *
Silver
Tripod mounting supported
Yes
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
640 x 360, 1280 x 720, 1920 x 1080
Video formats supported
MP4
Bitrate at maximum video resolution
24 Mbit/s
Still image
Maximum image resolution *
4000 x 3000 pixels
Still image resolution(s)
640 x 480,4000 x 3000
Image formats supported
JPG
Audio
Built-in microphone *
Yes
Audio formats supported
AAC, MP2
Ports & interfaces
PictBridge *
No
DC-in jack
Yes
HDMI *
Yes
Mini-USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
1.25 h
Battery type
NB-4L
Weight & dimensions
Width
2.99" (76 mm)
Depth
3.78" (96 mm)
Height
0.866" (22 mm)
Weight *
5.64 oz (160 g)
Packaging content
Batteries included
Yes
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-12-20 01:21:41
Uk has collected 18 expert reviews for Canon LEGRIA Mini Handheld camcorder 12.8 MP CMOS Full HD Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
tech.uk.msn.com
Updated:
2013-12-20 01:21:40
Top quality cameras in our mobiles drove a stake through the heart of the pocket camcorder business some years ago now. It was a sector that looked so promising with a desire to shoot created by YouTube and gadgets to do it with like those from Flip Video...
Good It's really fun to use and the video footage is nice and smooth. It's also surprisingly good in low light and even at night.
Bad The sounded recording is horribly distorted and startup is far too slow. It's also about £100 too expensive...
Bottom line So much right but some serious sticking points too. We love it but it needs some improvements before we could recommend it...
0%
trustedreviews.com
Updated:
2014-03-09 01:04:00
What is the Canon LEGRIA mini? The LEGRIA mini is an innovative new camcorder from Canon. Since the demise of the Flip, action cameras have been the main focus of development in the camcorder market. But Canon hasn't paid a lot of attention to this trend...
Good Good image quality, WiFi functions, Wide angle of view...
Bad No live Internet streaming, No optical zoom, No microphone input...
Bottom line The Canon LEGRIA mini is a bold innovation that will find some friends in the video blogging community, but the lack of live streaming is a serious omission for the intended user...
80%
T3.com
Updated:
2014-03-13 01:06:17
The Oxford English Dictionary has dubbed the word “selfie” as the word of 2013, and the Canon Legria Mini is the camcorder for those who love to see themselves on camera. Hoping to fill the gapleft by the Flip camcorder and take on Sony's portable camcor...
Good 170-degree wide-angle lens, Flexibility of the build, Wi-Fi for easy uploading...
Bad Lack of zoom, No mic port or headphone jack, Basic manual controls...
60%
gadgetspeak.com
Updated:
2014-05-09 01:12:31
A rather different Camcorder in that it is very slim and fits easily in the palm of the hand. There are various angles to have the screen so you can capture images from various positions. There are two shooting modes one normal and one almost fish eye...
68%
tbreak.ae
Updated:
2016-12-20 01:53:26
In today's world it seems that anyone armed with a camera or a smartphone can become a mini-celebrity. Thanks to the popularity of sites like YouTube, millions of videos are uploaded every day from users, covering everything from their kids to their pets...
Bottom line The Legria mini is a portable and compact video recorder that shoots with some excellent video quality, certainly much better than what would be captured using a tablet or smartphone. It would have been nicer if it included an optical zoom and more free...
86%