Long product name Leitz 19080085 file storage box Polystyrene Gray
:
The short editorial description of Leitz 19080085 file storage box Polystyrene Gray
Suspension filing unit, A4, grey
More>>>
Leitz 19080085 file storage box Polystyrene Gray:
The official marketing text of Leitz 19080085 file storage box Polystyrene Gray as supplied by the manufacturer
Suspension filing unit, design and colour-coordinated with the Leitz Plus desktop filing range.
- Suitable for all A4 file types, up to 20 A4 suspension files possible
- Compact footprint for desktop use
- Lowered front for easy readability of tabs
- Handle grips for portability
- Stackable for space saving and archiving
- Units can be used for storing a wide range of items other than suspension files
Short summary description Leitz 19080085 file storage box Polystyrene Gray:
This short summary of the Leitz 19080085 file storage box Polystyrene Gray data-sheet is auto-generated and uses the product title and the first six key specs.
Leitz 19080085, Polystyrene, Gray, A4, Landscape, Flat file, 15.6" (395 mm)
Long summary description Leitz 19080085 file storage box Polystyrene Gray:
This is an auto-generated long summary of Leitz 19080085 file storage box Polystyrene Gray based on the first three specs of the first five spec groups.
Leitz 19080085. Material: Polystyrene, Product color: Gray, Format: A4. Width: 15.6" (395 mm), Depth: 6.69" (170 mm), Length: 2.87" (73 mm)