location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-9008-1 socket-outlet 2 x RJ-45 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT 6A Class EA network outlet, design compatible, shielded, flush mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-9008-1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032320227
Category:
Often known as a plug socket, this is the fitting in the wall into which you place plugs to connect to the mains electrcity.
Socket-Outlets Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2024 17:06:01
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-9008-1 socket-outlet 2 x RJ-45 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Transmission property: Category 6A
  • - Area of application: Up to 500 MHz, 10GBase-T
  • - Norms: ISO/IEC 11801 2nd Ed., EN 50173-1, EIA/TIA 568-C, 802.3af, 802.3at PoE+
  • - General properties:
  • - Suitable for installation in trunking, surface and flush mount
  • - RJ45 female, 8P8C
  • - Cable installation via LSA strips, color coded according to EIA/TIA 568 A & B
  • - Integrated strain relief for installation cables
  • - Complete shielding of RJ45 sockets and LSA strips due to zinc die-cast housing
  • - Strain relief 40°-angled female for patch cord
  • - Central plate: 50 x 50 mm
  • - Frame: 80 x 80 mm
  • - Central plate with integrated dust covers
  • - Design compatible to common switch ranges
  • - Technical properties:
  • - Housing material: Die-cast metal
  • - RJ45 female material: ABS UL 94V-0
  • - RJ45 female contact: Tinned phosphor bronze, 0.5 μ gold-plated contact
  • - RJ45 shielding: Tinned bronze
  • - LSA termination clamp: Krone LSA+, UL 94V-2, zinc plated phosphor bronze
  • - Conductor plate: FR4, UL 94V-0
  • - Physical properties:
  • - Insertion force: 30N max. (IEC 60603-7-5)
  • - Retention strength: 7.7 kg between jack and plug
  • - Operation temperature: -20° C to +70 °C (ISO/IEC 11801, EN 50173-1, ANSI/TIA/EIA 568 C)
  • - Mating cycles female: > 750 acc. to ISO/IEC 11801, IEC 60603-7-5
  • - Clamp: > 200 acc. to ISO/IEC 11801, IEC 60603-7-5
  • - IDC wire size: 22 – 26 AWG solid and stranded conductor
  • - Insulation resistance: > 500 MOhm
  • - Contact resistance: < 20 MilliOhm
  • - Dielectric strength: 1000 VDC (Contact/Contact), 1500 VDC (Contact/Ground)
  • - Not compatible with R&M freenet patch cords
  • - Colour: White RAL9003
Long product name Digitus DN-9008-1 socket-outlet 2 x RJ-45 White :
The short editorial description of Digitus DN-9008-1 socket-outlet 2 x RJ-45 White

CAT 6A Class EA network outlet,shielded,2xRJ45,LSA pure white, flush mount, horizontal cable install.
More>>>
Short summary description Digitus DN-9008-1 socket-outlet 2 x RJ-45 White:
This short summary of the Digitus DN-9008-1 socket-outlet 2 x RJ-45 White data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-9008-1, 2 x RJ-45, 1 module(s), 6a, 500 MΩ, White, -20 - 70 °C

Long summary description Digitus DN-9008-1 socket-outlet 2 x RJ-45 White:
This is an auto-generated long summary of Digitus DN-9008-1 socket-outlet 2 x RJ-45 White based on the first three specs of the first five spec groups.

Digitus DN-9008-1. Socket type: 2 x RJ-45, Modules quantity (max): 1 module(s), Networking cable category: 6a. Product color: White. Width: 3.15" (80 mm), Height: 3.15" (80 mm). Country of origin: China

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)