location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 27xi computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion 27xi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4D27AA#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion 27xi computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 7 ms 250 cd/m² 1000:1
  • - 35 W
Guarantee: Limited 1 yearCertain restrictions and exclusions apply.
Long product name HP Pavilion 27xi computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver :
The short editorial description of HP Pavilion 27xi computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver

HP Pavilion 27xi 27-inch Diagonal IPS LED Backlit Monitor
More>>>
HP Pavilion 27xi computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver:
The official marketing text of HP Pavilion 27xi computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver as supplied by the manufacturer








Short summary description HP Pavilion 27xi computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver:
This short summary of the HP Pavilion 27xi computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 27xi, 27", 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Silver

Long summary description HP Pavilion 27xi computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver:
This is an auto-generated long summary of HP Pavilion 27xi computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver based on the first three specs of the first five spec groups.

HP Pavilion 27xi. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Gloss, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Silver

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
7 ms
Display surface
Gloss
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0122 x 0.0122" (0.311 x 0.311 mm)
3D
No
Performance
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black, Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
HDCP
Yes
DC-in jack
Yes
Network
Wi-Fi
No
Ethernet LAN
No
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width (without stand)
24.5" (622 mm)
Depth (without stand)
7.56" (192 mm)
Height (without stand)
17.9" (454 mm)
Weight (without stand)
11.7 lbs (5.3 kg)
Packaging content
Cables included
AC, DVI, VGA
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
AC adapter included
Yes
Display
LED
On/off switch
Yes
TV tuner integrated
No
Power cord included
Yes
Mean time between failures (MTBF)
30000 h
Certification
CB, CE, FCC, ErP, CSA/C-UL/C-ETL, UL/CSA-NTRL/ETL-NRTL, ICES, CCC, Bauart, CECP, ISO9241-307, GOST 25861, HRN N N0.201, GOST R 50377-1992, GOST 25861, EEI, IS 1121, SASO, SABS IEC 60950-1, NOM-019-SCFI-1998, KC, KCC, PSB, ISC, C-Tick
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:09:38
Uk has collected 8 expert reviews for HP Pavilion 27xi computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itreviews.com
Updated:
2015-09-10 21:09:38
There’s something about a frame with no bezel that catches your eye, which is one reason why we’re starting to see more and more monitors sporting the “floating screen” design. One such model, the HP Pavilion 27xi, features a 27-inch IPS panel and an ultr...
Bottom line The HP Pavilion 27xi is a beautifully designed 27-inch monitor featuring a bezel-less cabinet and a gorgeous IPS panel...
80%
Digitaltrends.com
Updated:
2015-09-10 21:09:38
Thin is in. From Ultrabooks to phones to all-in-one PCs, the thinner the better. If manufacturers make it thin and sexy looking, customers will flock straight to these svelte products, right? Of course, if all products are sleek and gorgeous, actual perfo...
Good Very good image quality, Accurate color rendition, Sharp looking chassis...
Bad Limited stand adjustment, No VESA mounts on back; can't be mounted on an ergonomic stand, No DisplayPort...
Bottom line HP's Pavilion 27xi is an affordable 27-inch, full HD display. It looks good sitting on your desk, and image quality on the panel itself will please all but the most demanding users. With no height adjustment on the stand and the lack of VESA mounting ca...
75%
macworld.com
Updated:
2015-09-10 21:09:38
Before me sit two 1920-by-1080 displays. But aside from resolution, the two have more differences than similarities. No, a display is not just a display. Making a choice between these two requires a careful consideration of size, reflection, performance...
80%
gadgetreview.com
Updated:
2015-09-10 21:09:38
Today we are graced with another display using an edge-to-edge glass design. The HP 27xi 27-inch IPS LED backlit monitor just arrived and it's a looker. We found the AOC I2757FH to be a great HD display with fashionable looks, great picture quality and a...
Bottom line The HP Pavilion 27xi 27-inch IPS LED backlit 1080p display is one of the highest performing monitor...
80%
pcmag.com
Updated:
2015-09-10 21:09:38
There's something about a frame with no bezel that catches your eye, which is one reason why we're starting to see more and more monitors sporting the "floating screen" design. One such model, the HP Pavilion 27xi%displayPrice% at %seller%, features a 27-...
Good Great color and viewing angles. Sleek design. Good grayscale performance. Energy efficient.
Bad Reflective coating. Tilt-only stand. No USB ports...
Bottom line The HP Pavilion 27xi is a beautifully designed 27-inch monitor featuring a bezel-less cabinet and a gorgeous IPS panel. Performance is solid but the panel?s reflective coating can be distracting...
80%
techsupportforum.com
Updated:
2016-12-30 20:46:30
When building a new PC we all want the same thing; the largest monitor we can get. The monitor is one of the most essential components of any computer, as it's what we watch videos on, play PC games on, and it's how we interact with our PCs.Not to be conf...
0%
pcmag.com
Updated:
2020-06-10 04:44:14
There's something about a frame with no bezel that catches your eye, which is one reason why we're starting to see more and more monitors sporting the "floating screen" design. One such model, the HP Pavilion 27xi, features a 27-inch IPS panel and an ultr...
0%