location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN UH284Q9Z-AT interface hub USB 2.0 Mini-B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB 2.0 HUB (magnetic)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UH284Q9Z-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423774247
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN UH284Q9Z-AT interface hub USB 2.0 Mini-B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Provides 4 additional USB 2.0 ports to existing USB Systems
  • - Four independent, fully functional, 480 Mbps, downstream ports
  • - Fully compliant with the USB 2.0 specification
  • - Built in Magnet Pad for quick mount and easy movement
Long product name ATEN UH284Q9Z-AT interface hub USB 2.0 Mini-B Black :
The short editorial description of ATEN UH284Q9Z-AT interface hub USB 2.0 Mini-B Black

4-Port USB 2.0 HUB (magnetic)
More>>>
ATEN UH284Q9Z-AT interface hub USB 2.0 Mini-B Black:
The official marketing text of ATEN UH284Q9Z-AT interface hub USB 2.0 Mini-B Black as supplied by the manufacturer

The UH284 is ATEN's compact and highly functional 4 port USB 2.0 hub series for the desktop or the laptop. It features built-in Magnet Pads and can be placed almost anywhere. UH284 provides 4 additional USB 2.0 ports for existing USB Systems, including an easy access port which is ideal for connecting a flash drive.

Short summary description ATEN UH284Q9Z-AT interface hub USB 2.0 Mini-B Black:
This short summary of the ATEN UH284Q9Z-AT interface hub USB 2.0 Mini-B Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN UH284Q9Z-AT, USB 2.0 Mini-B, USB 2.0, Black, Plastic, 1.34" (34 mm), 3.27" (83 mm)

Long summary description ATEN UH284Q9Z-AT interface hub USB 2.0 Mini-B Black:
This is an auto-generated long summary of ATEN UH284Q9Z-AT interface hub USB 2.0 Mini-B Black based on the first three specs of the first five spec groups.

ATEN UH284Q9Z-AT. Host interface: USB 2.0 Mini-B, Hub interfaces: USB 2.0. Product color: Black, Housing material: Plastic. Width: 1.34" (34 mm), Depth: 3.27" (83 mm), Height: 0.579" (14.7 mm). Package width: 1.3" (33 mm), Package depth: 4.17" (106 mm), Package height: 6.3" (160 mm). Master (outer) case net weight: 3.97 lbs (1.8 kg), Master (outer) case width: 8.35" (212 mm), Master (outer) case length: 9.25" (235 mm)

Ports & interfaces
Host interface *
USB 2.0 Mini-B
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
4
Ports quantity *
4
DC-in jack
Yes
Features
Product color
Black
Housing material
Plastic
LED indicators
Yes
Weight & dimensions
Width
1.34" (34 mm)
Depth
3.27" (83 mm)
Height
0.579" (14.7 mm)
Weight
1.59 oz (45 g)
Packaging data
Package width
1.3" (33 mm)
Packaging data
Package depth
4.17" (106 mm)
Package height
6.3" (160 mm)
Package weight
2.43 oz (69 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Logistics data
Master (outer) case net weight
3.97 lbs (1.8 kg)
Master (outer) case width
8.35" (212 mm)
Master (outer) case length
9.25" (235 mm)
Master (outer) case height
13.8" (350 mm)
Master (outer) case weight
7.1 lbs (3.22 kg)
Quantity per master (outer) case
40 pc(s)
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)