location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master NotePal XL laptop cooling pad 17" 1000 RPM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NotePal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R9-NBC-NXLK-GP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512044605
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2023 08:31:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master NotePal XL laptop cooling pad 17" 1000 RPM Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17"
  • - Number of built-in cooling fans: 1
  • - 1000 RPM 89.8 cfm 19 dB
  • - Host interface: USB Power source type: USB
  • - Black
Long product name Cooler Master NotePal XL laptop cooling pad 17" 1000 RPM Black :
The short editorial description of Cooler Master NotePal XL laptop cooling pad 17" 1000 RPM Black

NotePal XL, 230 mm, 600-1000 RPM, 89.8 CFM, 19 dBA, USB 5V DC, Black
More>>>
Short summary description Cooler Master NotePal XL laptop cooling pad 17" 1000 RPM Black:
This short summary of the Cooler Master NotePal XL laptop cooling pad 17" 1000 RPM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master NotePal XL, 17", 1 pc(s), 9.06" (23 cm), 600 RPM, 1000 RPM, 89.8 cfm

Long summary description Cooler Master NotePal XL laptop cooling pad 17" 1000 RPM Black:
This is an auto-generated long summary of Cooler Master NotePal XL laptop cooling pad 17" 1000 RPM Black based on the first three specs of the first five spec groups.

Cooler Master NotePal XL. Maximum screen size: 17", Number of built-in cooling fans: 1 pc(s), Fan diameter: 9.06" (23 cm). Product color: Black, Material: Metal, Plastic, Rubber. Host interface: USB. Power source type: USB. Weight: 30 oz (850 g)

Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 12:59:07
Uk has collected 2 expert reviews for Cooler Master NotePal XL laptop cooling pad 43.2 cm (17") 1000 RPM Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
madshrimps.be
Updated:
2013-11-13 12:59:07
Product Features, SpecificationsPackaging, A Closer LookA Closer Look Contd.Test Setup and Test ResultsConclusive Thoughts...
Bottom line We see the NotePal XL as an improvement over the A200 which we have tested previously since it comes with a single, larger fan which moves a lot of air without creating a lot of noise, redesigned ventilation path and also an extra USB port for conne...
0%
Brand Image Article code product Stock Price from
Cooler Master

Cooler Master NotePal U150R laptop cooling pad 15" 1600 RPM Silver
(show image)
R9-U150R-16FK-R1 U150R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)