location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton 9130i3000R-XL2U uninterruptible power supply (UPS) 3 kVA 2700 W 9 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9130i3000R-XL2U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
103006463-6591
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790341052669 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Jul 2020
Product end of life date
Bullet Points Eaton 9130i3000R-XL2U uninterruptible power supply (UPS) 3 kVA 2700 W 9 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 kVA 2700 W
  • - 9 AC outlet(s)
  • - Rackmount Black
Long product name Eaton 9130i3000R-XL2U uninterruptible power supply (UPS) 3 kVA 2700 W 9 AC outlet(s) :
The short editorial description of Eaton 9130i3000R-XL2U uninterruptible power supply (UPS) 3 kVA 2700 W 9 AC outlet(s)

9130 RM, 3000VA/2700W
More>>>
Short summary description Eaton 9130i3000R-XL2U uninterruptible power supply (UPS) 3 kVA 2700 W 9 AC outlet(s):
This short summary of the Eaton 9130i3000R-XL2U uninterruptible power supply (UPS) 3 kVA 2700 W 9 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton 9130i3000R-XL2U, 3 kVA, 2700 W, 180 V, 276 V, 45/65 Hz, 220 V

Long summary description Eaton 9130i3000R-XL2U uninterruptible power supply (UPS) 3 kVA 2700 W 9 AC outlet(s):
This is an auto-generated long summary of Eaton 9130i3000R-XL2U uninterruptible power supply (UPS) 3 kVA 2700 W 9 AC outlet(s) based on the first three specs of the first five spec groups.

Eaton 9130i3000R-XL2U. Output power capacity: 3 kVA, Output power: 2700 W, Input operation voltage (min): 180 V. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 9 AC outlet(s). Typical backup time at full load: 3 min, Typical backup time at half load: 14 min. Form factor: Rackmount, Product color: Black, Rack capacity: 2U. Width: 17.2" (438 mm), Depth: 23.6" (600 mm), Height: 3.41" (86.5 mm)

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:14:20
Uk has collected 1 expert review for Eaton 9130i3000R-XL2U uninterruptible power supply (UPS) 3 kVA 2700 W 9 AC outlet(s) and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)