Eaton logo

Eaton 9130i1000T-XL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130217
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 Jul 2020
Long product name Eaton 9130i1000T-XL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s):

9130, 1000VA/900W

Short summary description Eaton 9130i1000T-XL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s):

Eaton 9130i1000T-XL, Double-conversion (Online), 1 kVA, 900 W, 180 V, 276 V, 45/65 Hz

Long summary description Eaton 9130i1000T-XL uninterruptible power supply (UPS) Double-conversion (Online) 1 kVA 900 W 6 AC outlet(s):

Eaton 9130i1000T-XL. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 900 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 6 min, Typical backup time at half load: 18 min. Form factor: Tower, Product color: Black, Display type: LCD. Width: 6.3" (160 mm), Depth: 15" (380 mm), Height: 9.06" (230 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.