location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Premium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-610
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD31301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Feb 2020 10:32:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 5760 x 1440 DPI
  • - A4 32 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - USB port Wi-Fi Ethernet LAN
  • - 14.8 lbs (6.7 kg)
Long product name Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi :
The short editorial description of Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Premium XP-610 - 5760 x 1440 dpi, 32 ppm/32 ppm, 1200 dpi x 2400 dpi CIS Scan, Duplex, AC 220 V - 240 V, 37 dB, LCD, 6.7 kg
More>>>
Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
The official marketing text of Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi as supplied by the manufacturer

Consumer-rated Unbeatable Photo Quality

Print stunning borderless photos with the ultra-powerful, ultra-slim Expression Premium XP-610. Consumer-rated unbeatable photo quality1 ensures brilliant photos anytime, while sharp text complements those images for eye-catching documents. The XP-610 features the ultimate in wireless printing2. Now it’s easier than ever to print from your iPad®, iPhone®, tablet or smartphone, whether in your home or out and about3. At 25% smaller than competitive models4, this sleek printer packs a lot of features, including auto 2-sided printing, a dedicated photo tray, CD/DVD printing, built-in cards slots5 for PC-free printing, and much more.

- Consumer-rated unbeatable photo quality1 — stunning photos and sharp text; professional looking CDs/DVDs
- Superior performance, Small-in-One design — get all the tools you need for photos, documents and more, while saving valuable space on your desk
- Perfect photos made easy — Auto Photo Correction and red-eye removal, with and without a computer
- Versatile paper handling — automatic 2-sided printing and dedicated photo tray
- Borderless 4" x 6" photos — in as fast as 20 seconds 6
- Wireless printing and scanning — share one Small-in-One printer at home; includes Wi-Fi Direct™2 for network-free printning
- Smudge, scratch and water resistant prints — worry-free handling; share photos or archive important documents right after printing7
- Brilliant results, smart value — individual ink cartridges; replace only the color you need
- Epson Connect™3 — easily print from iPad®, iPhone®, tablets and smartphones

Eco Features

- Save up to 50% of your paper supply with automatic, two-sided printing
- Supports printing on recycled paper
- Recyclable product8
- ENERGY STAR® qualified
- RoHS compliant
- Epson America, Inc. is a SmartWay™ Transport Partner9

Short summary description Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This short summary of the Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression Premium XP-610, Inkjet, Color printing, 5760 x 1440 DPI, Color copying, A4, Black

Long summary description Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression Premium XP-610. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 32 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (color, normal quality, A4/US Letter)
32 ppm
DVD/CD printing
Yes
Copying
Copying *
Color copying
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Fax
Faxing *
No
Features
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
2
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Network
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
Yes
Sound pressure level (printing)
37 dB
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.5"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
18 W
Power consumption (standby)
1.7 W
AC input voltage
220 - 240 V
Weight & dimensions
Width
390‎
Depth
13.4" (341 mm)
Height
5.43" (138 mm)
Weight
14.8 lbs (6.7 kg)
Packaging data
Package width
9.25" (235 mm)
Package depth
18.8" (477 mm)
Package height
16.7" (425 mm)
Package weight
18.3 lbs (8.28 kg)
Quantity per pack
1 pc(s)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
90.9" (2.31 m)
Quantity per pallet layer
7 pc(s)
Quantity per pallet
35 pc(s)
Quantity per pallet (UK)
50 pc(s)
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 09:31:09
Uk has collected 8 expert reviews for Epson Expression Premium XP-610 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Digitaltrends.com
Updated:
2015-01-10 09:31:08
At $150, it's easy to dismiss the Epson Expression Premium XP-610 as a cheapo multifunction printer for home users. But this three-function all-in-one (or multifunction) device (printer, scanner, copier) packs in features like duplexing and Wi-Fi into a c...
Good Duplexing, Fast performance, Excellent photo quality output, CD/DVD printing...
Bad Lowyield ink tanks, No ADF, Paper tray limited to 100 sheets, Poor saturation and color accuracy on some papers...
Bottom line While we are slightly disappointed by the uneven output performance (even with some paper options recommended by Epson), the XP-610 is capable of excellent output quality when used with the right paper. It may take some experimentation to find paper tha...
80%
macworld.co.uk
Updated:
2015-01-10 09:31:09
Epson likes to describe its multifunction inkjet printers as ‘small-in-ones’, as it tries hard to reduce the size of the printer for convenience at home. The Expression Premium XP-610 lives up to that name as it crams a lot of useful features into a ne...
Good compact and affordable multifunction printer for home users, supports Apple AirPrint, duplex printing and AirPrint for iOS...
Bad no Ethernet, modest capacity, cost for text printing is a little high...
80%
pcmag.com
Updated:
2015-01-10 09:31:08
The Epson Expression Premium XP-610 Small-in-One Printer ($149.99) is a compact inkjet multifunction printer (MFP) geared toward home users. It offers good speed and solid output quality with better-than-average photos, plus a largely consumer-centered fe...
Good Fast for its price. Above-par photo quality. Can print on optical media. Prints from and scans to memory cards and USB thumb drives. Solid wireless printing choices.
Bad Low paper capacity. No Ethernet...
Bottom line The Epson Expression Premium XP-610 is a compact and speedy inkjet MFP with good photo quality and a solid set of home-centered features...
70%
tuaw.com
Updated:
2015-01-10 09:31:09
The Epson Expression Premium XP-610 Small-in-One Printer is a small profile printer (with a long name) that offers an impressive array of features. While it doesn't seem to be as robust as other Epson printers I've tested, it has performed well in most ca...
0%
Brand Image Article code product Stock Price from
Epson Expression Premium XP-640 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi Epson Expression Premium XP-640 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
(show image)
C11CF50401 XP-640 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Premium XP-615 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi Epson Expression Premium XP-615 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
(show image)
C11CD31321 XP-615 0.00
(excl. VAT)
0 (incl. VAT)
Epson Expression Premium XP-600 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi Epson Expression Premium XP-600 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
(show image)
C11CC47301 XP-600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)