Lenovo logo

Lenovo ThinkPad T530 Intel® Core™ i5 i5-3230M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78941
Info modified on:
23 Jul 2024, 21:22:10
Long product name Lenovo ThinkPad T530 Intel® Core™ i5 i5-3230M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Black:

Intel Core i5-3230M (3M Cache, up to 3.20 GHz), 4GB RAM, 500GB 7200rpm HDD, 15.6" LCD 1366x768 , Intel HD 4000, 802.11agn, WWAN, Gigabit LAN, UltraNav, Secure Chip, Windows 8 Prol 64-Bit

Lenovo ThinkPad T530 Intel® Core™ i5 i5-3230M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Black:

Precision Keyboard

The new precision island keyboard with improved ergonomic design is the best ThinkPad keyboard yet.

Enhanced Graphics

With integrated Intel® HD Graphics you'll enjoy stunning visuals on the T530.

Fast Data Transfer

Move data between the T530 and other devices quickly with USB 3.0 — it's up to 10 times faster than previous USB technologies.

Up to 9 Hours Battery Life

With standard 6-cell battery you'll enjoy up to 9 hours of productive work between charges.

WiFi, Bluetooth®

Wherever you are you will be able to get connected with a complete suite of wireless technology.

Integrated 720p HD Webcam and Dual Digital Array Microphones

Crystal clear video and audio, face tracking and keystroke noise suppression technology will help you web conference or chat like you're really there.

15.6-inch FHD Display

FHD display delivers bright, crisp visuals and a wide viewing range. Anti-glare technology makes the T530's screen comfortable to look at over the long haul.

Stereo Speakers with Dolby® Advanced Audio™ v2

Enjoy an immersive surround sound experience whether listening to a presentation or kicking back with a movie.

MIL-SPEC Tested

The T530 meets eight rugged military-spec tests against extreme environmental variables, including temperature, pressure, dust, humidity, and vibration testing. Premium durability standards and Active Protection System™ provide a rock-solid machine.

Lenovo ThinkVantage® Technologies

With easy to use, practical and secure software solutions including Password Manager, Rescue and Recovery, and Access Connections™, Lenovo has got you covered.

Short summary description Lenovo ThinkPad T530 Intel® Core™ i5 i5-3230M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Black:

Lenovo ThinkPad T530, Intel® Core™ i5, 2.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad T530 Intel® Core™ i5 i5-3230M Laptop 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Pro Black:

Lenovo ThinkPad T530. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 8 Pro. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.