location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage KB-NK844 laptop spare part Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop Internal UK KBD for XPS M1530 87 Keys Non-Backlit Single Point
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KB-NK844 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146551768
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:55:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 17 Oct 2023
Product end of life date
Bullet Points Origin Storage KB-NK844 laptop spare part Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fully compatible with specified laptops
  • - Photo is for illustrative purposes only
  • - Genuine OEM Parts
Guarantee: 1 Year
Long product name Origin Storage KB-NK844 laptop spare part Keyboard :
The short editorial description of Origin Storage KB-NK844 laptop spare part Keyboard

Laptop Internal UK KBD for XPS M1530 87 Keys Non-Backlit Single Point
More>>>
Origin Storage KB-NK844 laptop spare part Keyboard:
The official marketing text of Origin Storage KB-NK844 laptop spare part Keyboard as supplied by the manufacturer

At Origin, we understand the complexities of today’s multi-lingual, global organisations and their needs to procure centrally, enabling cost and deployment efficiency savings across their businesses. In order to achieve this Origin are able to provide a full range of original or compatible keyboard replacements enabling the keyboard language to be changed on the most modern laptops in the market.

Short summary description Origin Storage KB-NK844 laptop spare part Keyboard:
This short summary of the Origin Storage KB-NK844 laptop spare part Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage KB-NK844, Keyboard, UK English, DELL, Dell XPS M1530

Long summary description Origin Storage KB-NK844 laptop spare part Keyboard:
This is an auto-generated long summary of Origin Storage KB-NK844 laptop spare part Keyboard based on the first three specs of the first five spec groups.

Origin Storage KB-NK844. Type: Keyboard. Keyboard language: UK English. Brand compatibility: DELL, Compatibility: Dell XPS M1530

Features
Type *
Keyboard
Brand compatibility *
DELL
Compatibility *
Dell XPS M1530
Product color
Black
Material
Plastic
Display
Touchscreen
No
3D
No
Glossy display
No
Keyboard
Keyboard number of keys
87
Keyboard language
UK English
Keyboard
Keyboard backlit
No
Numeric keypad
No
Weight & dimensions
Width
11.2" (285 mm)
Depth
5.12" (130 mm)
Packaging data
Quantity per pack *
1 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84732990
Sustainability
Sustainability certificates
RoHS
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)