location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Onyx 155HT Intel® Core™2 Duo T5500 15" 1024 x 768 pixels All-in-One PC 2 GB DDR2-SDRAM HDD White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Onyx Check ‘Onyx’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
155HT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TF-ONYX-155HT-A2-1010
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Onyx’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Onyx: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Onyx 155HT Intel® Core™2 Duo T5500 15" 1024 x 768 pixels All-in-One PC 2 GB DDR2-SDRAM HDD White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC White 180 W
  • - Intel® Core™2 Duo T5500 1.66 GHz
  • - 15" 1024 x 768
  • - 2 GB DDR2-SDRAM
  • - HDD
  • - Ethernet LAN 10,100,1000 Mbit/s
Long product name Onyx 155HT Intel® Core™2 Duo T5500 15" 1024 x 768 pixels All-in-One PC 2 GB DDR2-SDRAM HDD White :
The short editorial description of Onyx 155HT Intel® Core™2 Duo T5500 15" 1024 x 768 pixels All-in-One PC 2 GB DDR2-SDRAM HDD White

Intel Core 2 Duo T5500 (2M Cache, 1.66 GHz, 667 MHz FSB), 2GB DDR2, 15" 1024 x 768 550 cd/m², Gigabit Ethernet, 8000g, White
More>>>
Short summary description Onyx 155HT Intel® Core™2 Duo T5500 15" 1024 x 768 pixels All-in-One PC 2 GB DDR2-SDRAM HDD White:
This short summary of the Onyx 155HT Intel® Core™2 Duo T5500 15" 1024 x 768 pixels All-in-One PC 2 GB DDR2-SDRAM HDD White data-sheet is auto-generated and uses the product title and the first six key specs.

Onyx 155HT, 15", Intel® Core™2 Duo, 1.66 GHz, 2 GB, DDR2-SDRAM, White

Long summary description Onyx 155HT Intel® Core™2 Duo T5500 15" 1024 x 768 pixels All-in-One PC 2 GB DDR2-SDRAM HDD White:
This is an auto-generated long summary of Onyx 155HT Intel® Core™2 Duo T5500 15" 1024 x 768 pixels All-in-One PC 2 GB DDR2-SDRAM HDD White based on the first three specs of the first five spec groups.

Onyx 155HT. Product type: All-in-One PC. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 1.66 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Storage media: HDD. Product color: White