location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Cinema EOS C300 Handheld camcorder 9.84 MP CMOS Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cinema EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5779B002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999814155
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Cinema EOS C300 Handheld camcorder 9.84 MP CMOS Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 9.84 MP CMOS Black
  • - Memory card
  • - LCD Built-in display 4"
  • - Full HD 1920 x 1080 pixels
  • - HDMI DC-in jack
Long product name Canon Cinema EOS C300 Handheld camcorder 9.84 MP CMOS Full HD Black :
The short editorial description of Canon Cinema EOS C300 Handheld camcorder 9.84 MP CMOS Full HD Black

C300: 8.3MP, Full HD, CMOS, 1430g
More>>>
Canon Cinema EOS C300 Handheld camcorder 9.84 MP CMOS Full HD Black:
The official marketing text of Canon Cinema EOS C300 Handheld camcorder 9.84 MP CMOS Full HD Black as supplied by the manufacturer

Leave no story untold

A ground-breaking professional cine camera, EOS C300 fuses Canon’s proven video technology and lens heritage with EOS creativity. Interchangeable EF lenses give unprecedented freedom to tell every story.

- 8.3MP Super 35mm CMOS sensor; Full HD
- Interchangeable lens (EF mount)
- Compact, modular, lightweight
- 50Mbps MPEG-2 MXF to CF card
- High sensitivity, low noise
- Canon Log Gamma
- 24.00p for movie production
- Wi-Fi remote control
- Seamless workflow integration


8.3MP Super 35mm CMOS sensor; Full HD

An 8.3MP Super 35mm CMOS sensor, designed and manufactured by Canon specifically for video capture, provides 3ch RGB processing for Full HD recording. Canon’s sensor technology delivers superb high-resolution images with high sensitivity, low noise, reduced rolling shutter artefacts and low power consumption, along with typical large sensor benefits such as beautifully shallow depth of field.

Interchangeable lens (EF mount)

The EOS C300’s EF mount brings the optical heritage of Canon’s interchangeable EF lens system to a dedicated video production tool – expanding creative options through a huge range of affordable and unique lenses. 3 electronic built-in ND filters increase shooting versatility.

Compact, modular, lightweight

The EOS C300 is ultra-compact, with a basic recording set up that weighs just 1669g (without lens). Removable grip, handle and multi-angle control panel components ensure maximum manoeuvrability, whilst the robust, splash resistant body features magnesium alloy components for additional rigidity and toughness.

50Mbps MPEG-2 MXF to CF card

Record broadcast-ready MPEG-2 MXF files at 50Mbps (4:2:2) to two CF memory cards – relay and simultaneous recording options are available. Industry-standard outputs include HD-SDI, along with Timecode, Genlock and Synch terminals for multi-camera shoots.

High sensitivity, low noise

The EOS C300 features enhanced sensitivity: low noise images can be captured at up to ISO 20000, allowing use in almost any shooting conditions.

Canon Log Gamma

Extensive image customisation includes built-in Canon Log Gamma, which delivers neutral image quality with wide dynamic range (800%) for maximum freedom in post-production. Adjust more than 90 image variables and store as Custom Picture profiles in-camera or on SD card.

24.00p for movie production

PAL, NTSC, and 24.00p modes are included as standard, offering frame rates from 23.98p to 59.94i. Adjust slow and fast motion in 1fps steps for creative flexibility.

Wi-Fi remote control

Wirelessly control camera settings such as ISO, focus, aperture and ND filters via a notebook, tablet or Smartphone, using a simple browser-based user interface. (Optional wireless adaptor required.)

Seamless workflow integration

Integrating seamlessly with existing workflows, EOS C300 movies are compatible with most widely-used professional NLE software packages.

Short summary description Canon Cinema EOS C300 Handheld camcorder 9.84 MP CMOS Full HD Black:
This short summary of the Canon Cinema EOS C300 Handheld camcorder 9.84 MP CMOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Cinema EOS C300, 9.84 MP, CMOS, Full HD, 4", LCD, 3.15 lbs (1.43 kg)

Long summary description Canon Cinema EOS C300 Handheld camcorder 9.84 MP CMOS Full HD Black:
This is an auto-generated long summary of Canon Cinema EOS C300 Handheld camcorder 9.84 MP CMOS Full HD Black based on the first three specs of the first five spec groups.

Canon Cinema EOS C300. Total megapixels: 9.84 MP, Sensor type: CMOS, Effective megapixels (movie): 8.29 MP. Lens mount interface: Canon EF. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. Display diagonal: 4", Display: LCD. Viewfinder screen size: 0.52"

Image sensor
Total megapixels *
9.84 MP
Sensor type *
CMOS
Effective megapixels (movie)
8.29 MP
Lens system
Interchangeable lens
Yes
Lens mount interface
Canon EF
Image stabilizer *
No
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC
Disc types supported
No
Camcorder tape type
No
Memory slots
2
Flash
Built-in flash *
No
Built-in light
No
Display
Display diagonal *
4"
Built-in display *
Yes
Display
LCD
Viewfinder
Viewfinder screen size
0.52"
Camera
Camcorder type *
Handheld camcorder
Image processor
DIGIC DV III
Camera
3D *
No
Design
Product color *
Black
Video
HD type *
Full HD
Maximum video resolution *
1920 x 1080 pixels
Video resolutions
1280 x 720, 1920 x 1080 pixels
Video formats supported
MPEG2
Analog signal format system
NTSC, PAL
Audio
Microphone connectivity
XLR
Ports & interfaces
Headphone outputs *
1
DC-in jack
Yes
HDMI *
Yes
Headphone connectivity
3.5 mm
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Operating relative humidity (H-H)
0 - 60%
Weight & dimensions
Width
5.24" (133 mm)
Depth
7.05" (179 mm)
Height
6.73" (171 mm)
Weight *
3.15 lbs (1.43 kg)