location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz PP Vivida 2RR/16 mm ring binder A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PP Vivida 2RR/16 mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
624034
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz PP Vivida 2RR/16 mm ring binder A4 White :
The short editorial description of Leitz PP Vivida 2RR/16 mm ring binder A4 White

Ring Binder PP Vivida 2RR/16 mm
More>>>
Leitz PP Vivida 2RR/16 mm ring binder A4 White:
The official marketing text of Leitz PP Vivida 2RR/16 mm ring binder A4 White as supplied by the manufacturer

Quality PP ring binder in vivid colour and appealing pattern of VIVIDA. 2 round rings, in translucent 0,5 mm PP material. High capacity. For storing and collecting documents.

- Perfectly matching with all other VIVIDA products.
- Nice touch-and-feel due to new embossing pattern
- Fits into VIVIDA box files
- Spine label in range design
- 16 mm, 2 Round Ring mechanism
- 100 A4 sheet capacity (80 gsm)

Short summary description Leitz PP Vivida 2RR/16 mm ring binder A4 White:
This short summary of the Leitz PP Vivida 2RR/16 mm ring binder A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz PP Vivida 2RR/16 mm, A4, Polypropylene (PP), White, 100 sheets, 0.63" (1.6 cm), 0.984" (25 mm)

Long summary description Leitz PP Vivida 2RR/16 mm ring binder A4 White:
This is an auto-generated long summary of Leitz PP Vivida 2RR/16 mm ring binder A4 White based on the first three specs of the first five spec groups.

Leitz PP Vivida 2RR/16 mm. Format: A4, Material: Polypropylene (PP), Product color: White. Width: 0.984" (25 mm), Depth: 9.72" (247 mm), Height: 12.4" (314 mm)

Features
Format *
A4
Material
Polypropylene (PP)
Product color
White
Maximum capacity
100 sheets
Ring diameter
0.63" (1.6 cm)
Rings quantity
2
Features
Thumb hole
No
Weight & dimensions
Width
0.984" (25 mm)
Depth
9.72" (247 mm)
Height
12.4" (314 mm)
Weight
3.17 oz (90 g)
Brand Image Article code product Stock Price from
Leitz 310710195 ring binder A5 Black Leitz 310710195 ring binder A5 Black
(show image)
310710195 310710195 0.00
(excl. VAT)
0 (incl. VAT)