Leitz logo

Leitz VIVIDA Expanding Wallet Polypropylene (PP) White A4

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16527
Info modified on:
07 Mar 2018, 11:29:07
Long product name Leitz VIVIDA Expanding Wallet Polypropylene (PP) White A4:

VIVIDA Expanding Wallet with handle, translucent, A4

Leitz VIVIDA Expanding Wallet Polypropylene (PP) White A4:

Quality PP expanding wallet in vivid colour and appealing VIVIDA design. 12 expanding tab sheets with index, translucent 0.67 mm PP material. High capacity. For organising and storing documents.

- Perfectly matching with all other VIVIDA products
- Robust fastener and handle to secure content on the move
- Nice texture with new embossed pattern
- Ideal organisation of papers with 12 clear expanding tabs and index
- Extra robust front section for heavy content
- 350 A4 sheet capacity (80 gsm)
- Business card pocket on front cover

Short summary description Leitz VIVIDA Expanding Wallet Polypropylene (PP) White A4:

Leitz VIVIDA Expanding Wallet, A4, Polypropylene (PP), White, 350 sheets, 15.3" (388 mm), 1.65" (42 mm)

Long summary description Leitz VIVIDA Expanding Wallet Polypropylene (PP) White A4:

Leitz VIVIDA Expanding Wallet. Format: A4, Material: Polypropylene (PP), Product color: White. Width: 15.3" (388 mm), Depth: 1.65" (42 mm), Height: 11.5" (291 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.