location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz WOW Cardboard White A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30010001 show
Show alternative article codes used in the online market place
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2020 20:06:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Leitz WOW Cardboard White A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A4 250 sheets 80 g/m²
  • - Portrait
  • - White
Long product name Leitz WOW Cardboard White A4 :
The short editorial description of Leitz WOW Cardboard White A4

max 250 x A4, 240 x 3 x 310 mm, pearl white
More>>>
Leitz WOW Cardboard White A4:
The official marketing text of Leitz WOW Cardboard White A4 as supplied by the manufacturer

Eye-catching flat file in vibrant new colour range with dual colour effect. The laminated surface gives the file a glossy, high quality look and feel.

- Bar mechanism clips and files hole punched documents
- Fast filing and easy access to the contents
- Give your workplace or your home the WOW factor with this range of products in striking and stylish colours
- 250 A4 sheet capacity (80 gsm)

Short summary description Leitz WOW Cardboard White A4:
This short summary of the Leitz WOW Cardboard White A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz WOW, A4, Cardboard, White, Portrait, 250 sheets, 80 g/m²

Long summary description Leitz WOW Cardboard White A4:
This is an auto-generated long summary of Leitz WOW Cardboard White A4 based on the first three specs of the first five spec groups.

Leitz WOW. Format: A4, Material: Cardboard, Product color: White. Width: 9.45" (240 mm), Depth: 0.118" (3 mm), Height: 12.2" (310 mm)

Features
Material
Cardboard
Product color
White
Format *
A4
Orientation
Portrait
Maximum capacity
250 sheets
Media weight
80 g/m²
Features
Suitable for storing
Sheet
Weight & dimensions
Width
9.45" (240 mm)
Depth
0.118" (3 mm)
Height
12.2" (310 mm)
Weight
1.76 oz (50 g)