location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 180° Active Retro Chic Lever Arch File ring binder A4 Violet, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
180° Active Retro Chic Lever Arch File
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11330065
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 180° Active Retro Chic Lever Arch File ring binder A4 Violet, Yellow :
The short editorial description of Leitz 180° Active Retro Chic Lever Arch File ring binder A4 Violet, Yellow

180° Active Retro Chic Lever Arch File
More>>>
Leitz 180° Active Retro Chic Lever Arch File ring binder A4 Violet, Yellow:
The official marketing text of Leitz 180° Active Retro Chic Lever Arch File ring binder A4 Violet, Yellow as supplied by the manufacturer

Retro designed lever arch file in groovy dual colour combinations. Lightweight material and ergonomic design for convenient handling on the move.

- Light weight PP/Polyfoam material, extremely durable, cover debossed with outstanding pattern
- Patented 180° precision mechanism for 50% wider opening and 20% faster filing
- Attractive elastic band fastener for secure transportation of documents
- Inside pockets to store papers, CD and business cards
- Round spine and pen holder for a comfortable, mobile handling
- 75 mm spine width. 500 A4 sheet capacity (80 gsm)
- 5 year guarantee on the mechanism

Short summary description Leitz 180° Active Retro Chic Lever Arch File ring binder A4 Violet, Yellow:
This short summary of the Leitz 180° Active Retro Chic Lever Arch File ring binder A4 Violet, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 180° Active Retro Chic Lever Arch File, A4, Violet, Yellow, 500 sheets, 2.95" (7.5 cm), 3.23" (82 mm), 12.3" (312 mm)

Long summary description Leitz 180° Active Retro Chic Lever Arch File ring binder A4 Violet, Yellow:
This is an auto-generated long summary of Leitz 180° Active Retro Chic Lever Arch File ring binder A4 Violet, Yellow based on the first three specs of the first five spec groups.

Leitz 180° Active Retro Chic Lever Arch File. Format: A4, Product color: Violet, Yellow, Maximum capacity: 500 sheets. Width: 3.23" (82 mm), Depth: 12.3" (312 mm), Height: 12.5" (318 mm)

Features
Format *
A4
Product color
Violet, Yellow
Maximum capacity
500 sheets
Rings quantity
2
Spine width
2.95" (7.5 cm)
Weight & dimensions
Width
3.23" (82 mm)
Depth
12.3" (312 mm)
Height
12.5" (318 mm)
Weight
18 oz (510 g)
Brand Image Article code product Stock Price from
Leitz 310710195 ring binder A5 Black Leitz 310710195 ring binder A5 Black
(show image)
310710195 310710195 0.00
(excl. VAT)
0 (incl. VAT)