- - White 120 W
- - Intel Pentium G G2020 2.9 GHz
- - 21.5" Full HD 1920 x 1080
- - 2 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
- - 500 GB HDD DVD Super Multi DL Card reader integrated
- - Intel® HD Graphics
- - 1 MP
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 8
Intel Pentium G2020(2.9GHz), 2GB RAM, 500GB HDD, Windows 8
RESHAPE YOUR HOME COMPUTER.
Sleek, responsive and space saving the C440 puts an attractive new face on affordable home computing.
DO LIST
- Available in white or black;
- Slender 55mm profile and clutter free cable management;
- Stable full-metal stand with flexible viewing angle from -5 to 25°;
- Up to NVIDIA® GeForce® GT615 2GB graphics with DirectX® 11;
- TV Tuner;
- Integrated DVD reader/writer;
- Integrated stereo speakers supporting Dolby® Advanced Audio™ v2;
- USB2.0, USB3.0 connectors & 6in1 card reader;
- Integrated 720p HD webcam;
- HDMI output;
- Lenovo Dynamic Brightness System;
- Lenovo Eye Distance System;
- Integrated 720p HD webcam.
Lenovo Essential C440, 21.5", Full HD, Intel Pentium G, 2 GB, 500 GB, Windows 8
Lenovo Essential C440. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel Pentium G, Processor frequency: 2.9 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product color: White