location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-5250DN B/W printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-5250DN B/W printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-5250DNG show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother HL-5250DN B/W printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Duplex printing
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 266 MHz
Guarantee: 2 years
Long product name Brother HL-5250DN B/W printer 1200 x 1200 DPI A4 :
The short editorial description of Brother HL-5250DN B/W printer 1200 x 1200 DPI A4

HL-5250DN B/W printer
More>>>
Brother HL-5250DN B/W printer 1200 x 1200 DPI A4:
The official marketing text of Brother HL-5250DN B/W printer 1200 x 1200 DPI A4 as supplied by the manufacturer

-Up to 13ppm duplex printing speed (monochrome).
-Up to 28ppm printing speed (monochrome).
-First print in less than 8.5 seconds.
-Up to 1200 x 1200dpi print resolution.
-266MHz processor.
-32MB memory expandable to 544MB.
-Hi-speed USB 2 and parallel connection.
-PCL6,BR-Script 3,Epson FX-850, IBM Pro Printer XL .
-Network ready.
-Up to 250 sheet paper capacity.
-Optional 500 sheet paper capacity.
-Up to 50 sheet mulit-purpose tray.

Short summary description Brother HL-5250DN B/W printer 1200 x 1200 DPI A4:
This short summary of the Brother HL-5250DN B/W printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-5250DN B/W printer, Laser, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description Brother HL-5250DN B/W printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Brother HL-5250DN B/W printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-5250DN B/W printer. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Features
Printer fonts
Barcode, Bitmap, PCL, PostScript, Scalable
PCL fonts
66
Number of PostScript fonts
66
Number of barcode fonts
11
Number of bitmap fonts
12
Number of scalable fonts
66
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Multi-Purpose Tray media weight
60 - 160 g/m²
Media weight (tray 1)
60 - 105 g/m²
Network
Network ready
Yes
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), ICMP, WINS/NetBIOS, DNS, mDNS, LPR/LPD, Port9100, IPP, SMB Print, FTP, SNMP, HTTP, TELNET, SMTP, TFTP
Embedded web server
Yes
Performance
Internal memory *
32 MB
Processor frequency
266 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
27 dB
Power
Power consumption (standby)
80 W
Power consumption (PowerSave)
9 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
21.6 lbs (9.8 kg)
Dimensions (WxDxH)
14.6 x 15.1 x 9.69" (371 x 384 x 246 mm)
Packaging data
Package weight
25.1 lbs (11.4 kg)
Other features
Additional paper trays
2 x 250 sheet
Mac compatibility
Yes
Printer management
BRAdmin Professional, Web BRAdmin, BRAdmin Light
Standard input trays
MP lade, Lade 1
Networking features
Ethernet 10/100BaseTx
Power consumption (active)
610 W
Compatible operating systems
Windows Vista, XP Home/professional, 2000, 95/98 /Me/NT 4.0 Mac OS 9.1 - 9.2, Mac OS X 10.2.4+
Emulations
Br-Script 3, PCL, Epson FX-850, IBM ProPrinter XL
Fonts included
Yes
Package dimensions (WxDxH)
19.1 x 19.3 x 18.1" (485 x 490 x 460 mm)