location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens Optipoint 420 advance S White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optipoint 420 advance S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L30250-F600-A820
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Siemens Optipoint 420 advance S White :
The short editorial description of Siemens Optipoint 420 advance S White

Optipoint 420 advance S
More>>>
Siemens Optipoint 420 advance S White:
The official marketing text of Siemens Optipoint 420 advance S White as supplied by the manufacturer

Tomorrow’s office flexibility, today
Workplaces are becoming increasingly mobile - even within a company’s premises. Desk sharing brings new, modern and, above all, more flexible office environments. It also means new challenges for communications technology. With the new optiPoint 420 family, Siemens Enterprise Communications offers a particularly flexible solution. Thanks to the new technology for the automatic transfer of key assignments, your own key arrangement is always available to you after logging on – regardless of which optiPoint 420 you are currently phoning from. The function keys of the 420 family feature LEDs, and work like a display, so that paper strips for individual key assignments on telephones are a thing of the past. Courtesy of this “self labeling key” feature, there are no longer any obstacles to innovative workstation concepts like desk-sharing.

The optiPoint 420 models represent a complete family of IP telephones (including an SIP model), from which you can make the optimum choice in terms of costs and function and security. They combine tap-proof telephony via voice encryption (SRTP support with optiPoint 420 economy plus V5.1) with an effective authentification mechanism for phones in your corporate network. Furthermore, innovations like the exceptionally good voice quality, thanks to G.722 Wideband Codec technology, or unrestricted access to all HiPath features and a multitude of convenient adapters and modules, make for even better functionality when making calls. The optional optiPoint display module enables the use of applications such as the Internet WAP browser, voice dialing and Electronic Note Book (ENB), and comprises a large and clear touch screen, which is used like a PDA. This puts easy access to address databases or Web information at your fingertips.

Short summary description Siemens Optipoint 420 advance S White:
This short summary of the Siemens Optipoint 420 advance S White data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens Optipoint 420 advance S, Speakerphone, White

Long summary description Siemens Optipoint 420 advance S White:
This is an auto-generated long summary of Siemens Optipoint 420 advance S White based on the first three specs of the first five spec groups.

Siemens Optipoint 420 advance S. Speakerphone. Product color: White

Design
Product color *
White
Phone features
Speakerphone *
Yes
Management features
Volume control
Digital
Display
Display
LCD
Display number of lines
4 lines
Ports & interfaces
Power over Ethernet (PoE)
Yes
USB 2.0 ports quantity
1
Wireless connection
No
Ports & interfaces
Plug and Play
Yes
DC-in jack
Yes
Weight & dimensions
Weight
32.6 oz (925 g)
Other features
Mac compatibility
No
Dimensions (WxDxH)
8.86 x 8.66 x 3.23" (225 x 220 x 82 mm)
Wall mountable
Yes
Full duplex
Yes
Cabling technology
Cat.5
Supported network protocols
SNMP, http, DHCP, DNS, FTP
Internet connection required
Yes
Ethernet LAN (RJ-45) ports
1
Brand Image Article code product Stock Price from
Siemens Optipoint 410 entry S White Siemens Optipoint 410 entry S White
(show image)
L30250-F600-A802 Optipoint 410 entry S 0.00
(excl. VAT)
0 (incl. VAT)
Siemens optiPoint 420 standard Black Siemens optiPoint 420 standard Black
(show image)
L30250-F600-A734 optiPoint 420 standard 0.00
(excl. VAT)
0 (incl. VAT)